location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet F4224 Inkjet A4 4800 x 1200 DPI 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F4224
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB666B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420066620 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2021 01:57:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Feb 2009
Product end of life date
Bullet Points HP DeskJet F4224 Inkjet A4 4800 x 1200 DPI 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - 4800 x 1200 DPI
  • - A4 26 ppm
  • - Color scanning
  • - USB port
  • - 10.8 lbs (4.9 kg)
Long product name HP DeskJet F4224 Inkjet A4 4800 x 1200 DPI 26 ppm :
The short editorial description of HP DeskJet F4224 Inkjet A4 4800 x 1200 DPI 26 ppm

A4, 26 / 20 ppm, 4800 x 1200 dpi (print), 1200 x 2400 dpi (scan), 1 x USB 2.0, 4.9 kg
More>>>
Short summary description HP DeskJet F4224 Inkjet A4 4800 x 1200 DPI 26 ppm:
This short summary of the HP DeskJet F4224 Inkjet A4 4800 x 1200 DPI 26 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP DeskJet F4224, Inkjet, Color printing, 4800 x 1200 DPI, Color scanning, A4, Gray, White

Long summary description HP DeskJet F4224 Inkjet A4 4800 x 1200 DPI 26 ppm:
This is an auto-generated long summary of HP DeskJet F4224 Inkjet A4 4800 x 1200 DPI 26 ppm based on the first three specs of the first five spec groups.

HP DeskJet F4224. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 20 ppm. Scanning: Color scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Product color: Gray, White

Printing
Print technology *
Inkjet
Printing *
Color printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (color, normal quality, A4/US Letter)
20 ppm
Print margins (top, bottom, right, left)
0.118" (3 mm)
Copying
Copying *
No
Scanning
Scanning *
Color scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan area
8.27 x 11.7" (210 x 297 mm)
Scan to
OCR
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Maximum duty cycle *
3000 pages per month
Digital sender
No
Page description languages
PCL 3
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
215 x 355 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
6 3/4, 10, C6, DL, Monarch
Photo paper sizes (imperial)
5x7, 8x10"
Borderless printing media sizes
2L, 4x6, 4x8, 13x18, A4, Hagaki card, L, Letter
Paper tray media weight
70 - 90 g/m²
Paper handling
Paper tray media weight (imperial)
20 - 24 lbs
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Card reader integrated
No
Design
Product color *
Gray, White
Market positioning *
Home & office
Power
Power consumption (printing)
17 W
Power consumption (ready)
4 W
Power consumption (sleep)
3 W
Power consumption (off)
1 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Minimum RAM
128 MB
Minimum storage drive space
650 MB
Minimum processor
Pentium II, Celeron, PowerPC G3 / G4 / G5, Intel Core
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.2" (437.5 mm)
Depth
11.4" (290.4 mm)
Height
6.36" (161.5 mm)
Weight
10.8 lbs (4.9 kg)