HP logo

HP Deskjet D1430 Printer

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
33021
Info modified on:
11 Jul 2022, 13:41:35
End of life date:
01 Dec 2010
Bullet Points HP Deskjet D1430 Printer:
  • - Count on HP Deskjets for efficient, reliable printing in black and color. Print documents at up to 16 ppm black and 12 ppm color. HP Deskjets are built with award-winning HP reliability and backed by outstanding customer service.
  • - Print documents, web pages and photos, using a compact printer that's easy to set up and use. HP Smart Web Printing prevents cut-off edges,<sup>[4]</sup> while an on-screen print-cancel button saves paper and ink. Included software makes sharing photos simple.
  • - Enjoy great results on all your printing projects. Print long-lasting<sup>[1]</sup> documents with laser-quality black text and colorful images. Print and share your beautiful 4 x 6-inch borderless photos, using 4 x 6-inch HP photo papers.<sup>[2]</sup>
Guarantee:
Standard one-year limited hardwareWarranty and support options vary by product, country and local legal requirements.
Long product name HP Deskjet D1430 Printer:

Deskjet D1430 Printer

HP Deskjet D1430 Printer:

Enjoy reliable printing from a simple, affordable printer that's easy to use. This printer is ideal for printing everyday documents, web pages and color photos. An on-screen print-cancel button and HP Smart Web Printing[4] ensure easy operation.

Short summary description HP Deskjet D1430 Printer:

HP Deskjet D1430 Printer

Long summary description HP Deskjet D1430 Printer:

HP Deskjet D1430 Printer

Disclaimer HP Deskjet D1430 Printer CB625A:
[1]Based on paper-industry predictions for acid-free papers, colorant stability data at room temperature based on similar systems tested per ISO 11798 and ISO 18909.
[2]Using 4 x 6-inch HP photo papers plus tab.
[4]Requires Microsoft Internet Explorer 6.0.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.