location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 36A 2-pack Black Original LaserJet Toner Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
36A 2-pack Black Original LaserJet Toner Cartridges
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB436D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111124862 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15455
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jul 2024 00:19:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 36A 2-pack Black Original LaserJet Toner Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Better together. For ultimate speed and quality and maximum printer performance, use Original HP cartridges.
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: This HP product is warranted to be free from defects in materials and workmanship
Long product name HP 36A 2-pack Black Original LaserJet Toner Cartridges :
The short editorial description of HP 36A 2-pack Black Original LaserJet Toner Cartridges

36A 2-pack Black Original LaserJet Toner Cartridges
More>>>
HP 36A 2-pack Black Original LaserJet Toner Cartridges:
The official marketing text of HP 36A 2-pack Black Original LaserJet Toner Cartridges as supplied by the manufacturer

Spherically-shaped toner produces bold, crisp text and sharper images. Intelligence built into the cartridge enables time-saving convenience. Our latest technology offers more value along with the fast, reliable, trouble-free printing of Original HP.

Short summary description HP 36A 2-pack Black Original LaserJet Toner Cartridges:
This short summary of the HP 36A 2-pack Black Original LaserJet Toner Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 36A 2-pack Black Original LaserJet Toner Cartridges, 2000 pages, Black, 2 pc(s)

Long summary description HP 36A 2-pack Black Original LaserJet Toner Cartridges:
This is an auto-generated long summary of HP 36A 2-pack Black Original LaserJet Toner Cartridges based on the first three specs of the first five spec groups.

HP 36A 2-pack Black Original LaserJet Toner Cartridges. Black toner page yield: 2000 pages, Printing colors: Black, Quantity per pack: 2 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results

Represent your business ideas with top-quality prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet M1120, M1522, P1505
Quantity per pack *
2 pc(s)
Black toner page yield *
2000 pages
Type *
Original
Printing colors *
Black
HP segment
Business
Operational conditions
Operating temperature (T-T)
7.5 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
14.6" (371.5 mm)
Depth
8.94" (227 mm)
Weight & dimensions
Height
4.94" (125.4 mm)
Package width
14.6" (371.5 mm)
Package depth
8.94" (227 mm)
Package height
4.94" (125.4 mm)
Package weight
4.03 lbs (1.83 kg)
Logistics data
Pallet weight
8.26 oz (234.1 g)
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
13 pc(s)
Number of cartons per pallet
117 pc(s)
Quantity per pallet
117 pc(s)
Other features
Pallet dimensions (W x D x H)
47.6 x 40 x 49.4" (1210.2 x 1016 x 1254.8 mm)
Print technology
Laser printing
Country Distributor
United States 4 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)