location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 824A 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
824A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB386A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780459175 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 668334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 08:31:39
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 824A 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Designed to meet a wide range of needs. Enhanced ColorSphere toner achieves consistent, high-gloss to produce a dynamic range of brilliant colour. From effective everyday business documents to professional marketing pieces, the results are brilliant.
  • - Reliable printing drives productivity. ColorSphere toner and intelligence built into the cartridge enable fast, high-quality, reliable printing. Trouble-free printing can save time, increase productivity and lower your overall costs of printing.
  • - Keep the office running smoothly with manageability features enabled by Original HP toner cartridges. Intelligence built-into the cartridge communicates with the printer to track usage and provide alerts, so it's easy to keep supplies on hand.
Guarantee: This HP product is warranted to be free from defects in materials and workmanship
Long product name HP 824A 1 pc(s) :
The short editorial description of HP 824A 1 pc(s)

HP Color LaserJet CB386A Yellow Image Drum with Smart Printing Technology
More>>>
HP 824A 1 pc(s):
The official marketing text of HP 824A 1 pc(s) as supplied by the manufacturer




Short summary description HP 824A 1 pc(s):
This short summary of the HP 824A 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 824A, HP, HP Color LaserJet CM6030, CM6030f, CM6040, CM6040f, CP6015dn, CP6015n, CP6015xh, 1 pc(s), Laser printing, Yellow, CB386A

Long summary description HP 824A 1 pc(s):
This is an auto-generated long summary of HP 824A 1 pc(s) based on the first three specs of the first five spec groups.

HP 824A. Brand compatibility: HP, Compatibility: HP Color LaserJet CM6030, CM6030f, CM6040, CM6040f, CP6015dn, CP6015n, CP6015xh, Quantity per pack: 1 pc(s). Width: 23.7" (603 mm), Depth: 6.61" (168 mm), Height: 12.9" (327 mm). Pallet weight: 4.87 oz (138 g), Number of cartons per pallet layer: 10 pc(s), Number of layers per pallet: 3 pc(s). Package dimensions (WxDxH): 23.7 x 6.61 x 12.9" (603 x 168 x 327 mm), Page yield (color): 23000 pages, EUR-pallet weight: 4.2 oz (119 g). Pallet dimensions (W x D x H): 45.7 x 37.8 x 44.2" (1160 x 960 x 1123 mm), Pallet size (EU): 44.9 x 30.7 x 44.6" (1140 x 780 x 1134 mm), Stacking number for pallet: 4 pc(s)

Features
Print technology
Laser printing
Printing colors
Yellow
Compatibility *
HP Color LaserJet CM6030, CM6030f, CM6040, CM6040f, CP6015dn, CP6015n, CP6015xh
Brand compatibility *
HP
Quantity per pack *
1 pc(s)
OEM code
CB386A
Country of origin
Japan
Operational conditions
Operating temperature (T-T)
17 - 25 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Technical details
Box contents
Image drum; Recycling guide
Weight & dimensions
Width
23.7" (603 mm)
Depth
6.61" (168 mm)
Height
12.9" (327 mm)
Weight
32.1 oz (910 g)
Weight & dimensions
Package width
23.7" (603 mm)
Package depth
6.61" (168 mm)
Package height
12.9" (327 mm)
Package weight
8.6 lbs (3.9 kg)
Logistics data
Harmonized System (HS) code
84439990
Pallet weight
4.87 oz (138 g)
Number of cartons per pallet layer
10 pc(s)
Number of layers per pallet
3 pc(s)
Quantity per pallet
30 pc(s)
Quantity per EUR-pallet
24 pc(s)
Other features
Pallet dimensions (W x D x H)
45.7 x 37.8 x 44.2" (1160 x 960 x 1123 mm)
Package dimensions (WxDxH)
23.7 x 6.61 x 12.9" (603 x 168 x 327 mm)
Pallet size (EU)
44.9 x 30.7 x 44.6" (1140 x 780 x 1134 mm)
Stacking number for pallet
4 pc(s)
Page yield (color)
23000 pages
EUR-pallet weight
4.2 oz (119 g)
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
United States 2 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Switzerland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Danmark 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)