location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E709n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB057A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420425137 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2012
Product end of life date
Bullet Points HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Thermal inkjet Color printing
  • - 4800 x 1200 DPI
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - A4 13 ppm
  • - Color copying Color scanning Color faxing
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 64 MB 192 MHz
  • - 17.2 lbs (7.8 kg)
Guarantee: One-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support.
Long product name HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi :
The short editorial description of HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi

HP Officejet 6500 Wireless All-in-One Print/Fax/Scan/Copy - E709n
More>>>
HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi:
The official marketing text of HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi as supplied by the manufacturer


Short summary description HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi:
This short summary of the HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet E709n, Thermal inkjet, Color printing, 4800 x 1200 DPI, A4, Direct printing, Black, White

Long summary description HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet E709n. Print technology: Thermal inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 10 ppm. Copying: Color copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Color scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Black, White

Printing
Print technology *
Thermal inkjet
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
13 ppm
Print speed (color, normal quality, A4/US Letter)
10 ppm
Print speed (black, draft quality, A4/US Letter)
32 ppm
Print speed (color, draft quality, A4/US Letter)
31 ppm
Time to first page (black, normal)
20 s
Time to first page (color, normal)
21 s
Copying
Copying *
Color copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
32 cpm
Copy speed (color, normal quality, A4)
31 cpm
Maximum number of copies
100 copies
Copier resize
25 - 400%
Maximum copy speed (black, A4)
32 cpm
Maximum copy speed (color, A4)
31 cpm
Scanning
Scanning *
Color scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Input color depth
48 bit
Grayscale levels
256
Fax
Faxing *
Color faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
100
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Auto reduction
Yes
Distinctive ring
Yes
Features
Recommended duty cycle
800
Maximum duty cycle *
7000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum input capacity for envelopes
30
Maximum input capacity for transparencies
50 sheets
Maximum input capacity for 10 x 15 cm photographs
80 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
25
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Labels, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Paper handling
Non-ISO print media sizes
Executive, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C6
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Custom media width
2.99 - 8.5" (76 - 216 mm)
Custom media length
4.02 - 30" (102 - 762 mm)
Envelope feeder
No
Maximum input capacity for cards
80
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Compatible memory cards
Memory Stick (MS), miniSD, MMC, MMCmicro, MS Duo, MS PRO, MS PRO Duo, SD, SDHC, xD
Processor frequency
192 MHz
Mac compatibility
Yes
Minimum system requirements
IE 6.0+
Design
Product color *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (average operating)
50 W
Power consumption (PowerSave)
6.5 W
Power consumption (standby)
7.1 W
Power consumption (off)
0.6 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
200 MB
Minimum processor
Intel Pentium II/Celeron
Operational conditions
Operating relative humidity (H-H)
20 - 90%
Recommended humidity operating range
25 - 80%
Recommended operating temperature range (T-T)
15 - 32 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.7" (476 mm)
Depth
18.6" (473 mm)
Height
10.2" (258 mm)
Weight
17.2 lbs (7.8 kg)
Packaging data
Package width
22.4" (568 mm)
Package depth
13.1" (333 mm)
Package height
21" (534 mm)
Package weight
28.9 lbs (13.1 kg)
Other features
Dimensions (WxDxH)
18.7 x 16.1 x 10.2" (476 x 410 x 258 mm)
Acoustic power emissions
6.8B(A)
Acoustic pressure emissions
55 dB
Power requirements
100 - 240V
Minimum system requirements for Macintosh
Power PC G3/G4/G5, Intel Core 256MB RAM 500MB HDD
Compatible operating systems
Windows 7 Windows Vista (32/64-bit) Windows XP Professional SP1 (32/64-bit) Windows XP Home SP1 (32/64-bit) Windows 2000 SP4 Windows Foundation Server 2008 Windows Small Business Server 2008 Standard Mac OS X v10.4, v10.5, v10.6 Linux
Automatic paper sensor
Yes
All-in-one functions
Copy, Fax, Print, Scan
Color all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 04:24:02
Uk has collected 50 expert reviews for HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
theregister.co.uk
Updated:
2011-09-27 04:23:53
All inkjet makers are trying to persuade us that their printers really do offer an alternative to colour lasers. HP has been a leader in this push and, to its credit, has produced machines more likely to tempt people than most. Surprisingly, running co...
Bottom line The OfficeJet 6500 Wireless is a very well-balanced all-in-one. It has a strong feature set, including photo printing and full fax functionality, as well as fast document scanning using its ADF. Speeds are pretty much what it says on the box - unusual...
90%
gadgetspeak.com
Updated:
2011-09-27 04:23:56
This is another HP OfficeJet that is predominately black with a white base and part of the sides; sadly it will never pass the lounge police. However as it is Ethernet/Wi-Fi/USB you could possibly hide it in a cupboard, the latter is also a good idea a...
68%
techadvisor.co.uk
Updated:
2011-09-27 04:23:59
Product Code: CB057A#BEV The HP Officejet 6500 Wireless colour inkjet multifunction printer (MFP) finally offers some serious competition to the Canon models that habitually dominate this sector. In our speed tests, the HP Officejet 6500 Wireless pr...
Bottom line The HP Officejet 6500 Wireless strikes an impressive balance of performance, ease of use, and features at an aggressive price. Its robust enough to support a small office with moderate output needs, and its easy to install and use, with excellent so...
80%
macworld.com.au
Updated:
2015-06-25 06:50:18
HP has a multifunction for almost every type of user at almost every price point. The HP OfficeJet 6500 is a very competent printer that’s suited to the home and small office. Installation was a snap. Once we’d worked through the 6500’s menu, using the...
Good Great print quality...
Bad Single paper feed; noisy, HP www.hp.com.au...
70%
trustedreviews.com
Updated:
2015-06-25 06:50:19
Small and home office all-in-ones are getting slicker and better attuned to the needs of the teleworker. This latest HP offering includes photo printing, a comprehensive fax facility, duplex print and a wireless connection. HP has also taken a step toward...
90%
digitalversus.com
Updated:
2015-06-25 06:50:19
The Officejet 6500 is a pro HP printer with fax. The overall design is nice even though it’s a large machine. Once again HP hasn’t gone for the touch screen – this would have allowed them to simplify the interface. What we have instead is a lot of butt...
Good Very fast, Good text quality, Low cost per page, WiFi Ethernet port...
Bad Droplets visible on photo prints, Colours show redish tinge, Digitalisation quality leaves something to be desired, Noisy, An expensive machine...
80%
goodgearguide.com.au
Updated:
2015-06-25 06:50:19
HPs Officejet 6500 Wireless (E709n) inkjet multifunction slots into a competitive price range and doesnt particularly excel. Nevertheless, it does print at fast speeds and produces good quality documents. The Officejet 6500 Wireless (E709n) can connect over USB, Ethernet or Wi-Fi. An automatic document feeder and automatic duplex unit come as standard on the wireless version. The integrated media card reader supports SD, xD, MMC and Memory Stick removable media but we would have liked to see...
Good Wi-Fi connectivity, good quality printed documents...
Bad Confusing control panel, scans are poor quality, expensive consumables...
Bottom line HP’s attempt to compete with budget lasers hasn’t been completely successful with the Officejet 6500 Wireless (E709n), but this inkjet multifunction can still print good quality documents...
65%
itreviews.com
Updated:
2015-06-25 06:50:19
With its low running costs and decent range of features, the Officejet 6500 isnt without its charms and would suit an undemanding home office environment. However, its slow print speeds are a concern, especially since faster colour lasers, such as De...
0%
theregister.co.uk
Updated:
2016-12-27 23:56:51
This is the biggest machine of the six I tested and includes duplex print as standard, along with the wireless connection it shares with them all. The big control panel has only a two-line, mono display, but this is adequate for business. The controls ar...
Bottom line The best value of the six printers I tested by a big margin, and it's reasonably nippy too. I can't complain too much about the print quality, either. ® Next: Kodak ESP 7 All-in-One Inkjet Printer Group Test Brother MFC-490CW Canon Pixma MX3...
0%
expertreviews.co.uk
Updated:
2018-02-22 04:57:39
HP's Officejet 6500A is a fully-fledged business inkjet MFP, designed to provide a budget alternative to a compact laser printer. It has an integrated fax with a 35-page ADF, a 250-sheet paper tray, wired Ethernet connection and support for HP's ePrint...
Bottom line Fast and cheap to run, but colour prints and high-resolution scans are flawed...
80%
smarthouse.com.au
Updated:
2018-02-22 04:57:39
This is a large device for an inkjet printer and it's mainly cased in high-gloss, piano black plastic. We've never really seen the advantage of this, as it looks tacky and picks up fingerprint so quickly. As if to emphasise the problem, almost the enti...
Good Generally good print speed; Fast WPS wireless setup; Downloadable print apps...
Bad Long wait for duplex pages; Overbold text in copies; Easysmudge finish...
80%
macworld.co.uk
Updated:
2018-02-22 04:57:39
The HP Officejet 6500A Plus is an inkjet multifunction printer with fax, scan and copy capabilities. It lets you print remotely, download and use HP’s printing apps and supports Apple’s iOS AirPrint technology for printing from iPods, iPads and iPhones...
Good AirPrint compatibility; touchscreen controls; ePrint remote printing and apps...
Bad Drivers on CD contain a bug; text prints with fuzzy edges...
Bottom line If you're looking for an inkjet all-in-one that supports Apple's AirPrint and HP's ePrint services, then the Officejet 6500A is worth a look, if only because such printers are so few and far between. However, it was an average performer in both print spee...
60%
techadvisor.co.uk
Updated:
2018-02-22 04:57:39
Product Code: CN557A The HP Officejet 6500A Plus e-All-in-One Printer is an inkjet multifunction printer with fax, scan, and copy capabilities. It features HP's ePrint remote printing and printing apps, and is one of the few printers to support Apple...
Bottom line The HP Officejet 6500A Plus e-All-in-One Printer was an average performer in both print speed and quality, with noticeably fuzzy edges in its text printing. However, if you’re looking for an inkjet all-in-one that supports Apple’s AirPrint and HP’s eP...
60%
Computerpoweruser.com
Updated:
2011-09-27 04:23:44
For many of us, it makes sense to spend slightly more for an all-in-one printer than it does to purchase a standard inkjet or laser printer. You have the convenience of a copier, scanner, and, depending on the unit, fax machine in a single unit similar in size to a standa...
60%
infoworld.com
Updated:
2011-09-27 04:23:47
The HP Officejet 6500 strikes an impressive balance of performance, ease of use, and features at an aggressive price. It's robust enough to support a small office with moderate output needs, and it's easy to install and use, with excellent software support.
0%
electronicsme.com
Updated:
2011-09-27 04:23:50
HP Officejet 6500 Wireless is an all-in-one printer, scanner, copier, fax and photo printer. Designed for a heavy office workload, the Officejet 6500 can be connected via USB, wired Ethernet or 802.11 wireless Ethernet. It offers draft print speeds of...
Bottom line The Officejet 6500 Wireless makes an excellent choice for a shared home or small office all-in-one unit. It's built to take a beating, and has the speed to keep up with a medium to heavy workload. HP has a reputation for building quality office machine...
100%
techreviewsource.com
Updated:
2011-09-27 04:23:53
All-in-One printers have certainly been a popular item recently as more people are looking to consolidate their many devices in their workspace into one multi-function device. The HP Officejet 6500 Wireless All-In-One is a reasonable choice becaus...
Good Network enabled (Ethernet & 802.11b/g), Good quality text and excellent color photo quality, Standalone scanning & faxing...
Bad Minor software quirks & glitches...
80%
pcmag.com
Updated:
2011-09-27 04:23:56
As the all-in-one (AIO) variation of the Editors Choice HP Officejet 6000 Wireless Printer, the HP Officejet 6500 Wireless All-In-One Printer ($199.99 direct) had some high expectations to live up to when it showed up for testing. And, indeed, it di...
Good Notably high-quality graphics. Prints, scans, faxes over network. Standalone copier and fax. Ethernet and WiFi.
Bad Doesnt always work as expected (for example, sending scans to Outlook, even when set to use Windows Mail).
Bottom line The HP Officejet 6500 Wireless All-In-One Printer offers lots of features for a small or home office, but stubs its toe on some software issues...
70%
techworld.com
Updated:
2011-09-27 04:23:59
In our speed tests, the HP Officejet 6500 Wireless printed plain text at a speed of 11.7 pages per minute (ppm), and its colour output was as fast as 3.2ppm - faster than average, though far short of HP's advertised engine speeds of 32ppm for monochro...
Bottom line The HP Officejet 6500 Wireless strikes an impressive balance of performance, ease of use, and features at an aggressive price. It's robust enough to support a small office with moderate output needs, and it's easy to install and use, with excellent so...
0%
about.com
Updated:
2015-06-25 06:50:18
HP has released a printer that it says is fast, economical, and eco-conscious--it uses as much as 40 percent less energy than a laser printer, HP says. One thing is for sure: at around $100, the HP 6500 printer is a great buy.Speed and ResolutionThe HP...
0%
brighthub.com
Updated:
2015-06-25 06:50:18
If you are considering investing in an HP Officejet 6500 All-in-One (printer, fax, copier, scanner) then check out this review to find out whether it is worth buying. Multifunction PrintersThe printer market seems to have undergone a lot of changes in...
60%
pcworld.com_techhive.com
Updated:
2015-06-25 06:50:19
HPs Officejet 6500 Wireless color inkjet multifunction printer (MFP) finally offers some serious competition to the Pixma MX700 and other Canon models that habitually dominate our chart rankings. The two machines are comparable in speed and price (at...
Good Fast print speeds; automatic duplexing, Inexpensive highyield inks...
Bad Slow scanning speeds, Orange fleshtones on plain and HP papers...
84%
Laptopmag.com
Updated:
2015-06-25 06:50:19
If you want a wireless all-in-one for business use, the HP Officejet 6500 is a solid choice. It’s fast, attractively designed, comes with reasonable ink prices, and, with the exception of photos, delivers decent print quality.DesignNext to the Kodak E...
Good Attractive design, Fast speeds, Users can toggle between quality and speed using a button, Built-in duplexer, High-capacity paper tray...
Bad Subpar photo quality, Noisy, No CompactFlash support...
Bottom line On the one hand, the $159 HP Officejet 6500 offers fast wireless speeds, good print quality when it comes to documents, a high-capacity paper tray, and an attractive, relatively compact design. However, it’s noisy, and its photo quality doesn&rsquo...
70%
wi-fiplanet.com
Updated:
2015-06-25 06:50:19
Different vendors aim to give you different reasons to feel good about buying or using a product. In this case, there are two vendors for one product: The inkjet printer/copier/scanner/fax seen here is not only an HP Officejet 6500 Wireless, but a Stap...
0%
v3.co.uk
Updated:
2015-06-25 06:50:19
Laser printers are often seen as the obvious choice when printing in bulk, but HP is looking to tempt smaller businesses with its new range of inkjet printers.Promising savings of up to 40 per cent compared to lasers in terms of running costs, the Offi...
Good Low RRP; decent running costs; good range of features...
Bad Slow compared to most lasers; no wireless...
Bottom line The HP Officejet 6500 is cheap and benefits from low running costs, but is slow compared to most lasers...
60%
hardwarecentral.com
Updated:
2015-06-25 06:50:19
HP teams up with Staples to offer an under-$200 printer/copier/scanner/fax aimed at environmentally conscious shoppers. But is the Officejet 6500 more than just green?...
93%
computershopper.com
Updated:
2018-02-22 04:57:39
Watch the middle ones! The $199 HP Officejet 6500A could be considered the middle child of business-centric all-in-one (AIO) printers: Overachieving siblings might overshadow it, but that doesn't mean it doesn't have its sneaky strengths. It...
Good Handsome and well-built, Easy to set up, Built-in auto-duplexer and Wi-Fi, Color touch screen...
Bad Mediocre photo prints, Low suggested limit on monthly page output...
Bottom line The Officejet 6500A is a modest, though very good, all-in-one inkjet printer well-suited for small offices...
78%
macworld.com
Updated:
2018-02-22 04:57:39
The HP Officejet 6500A Plus e-All-in-One Printer is an inkjet multifunction printer with fax, scan, and copy capabilities. It features HP’s ePrint remote printing and printing apps, and is one of the few printers to support Apple’s iOS AirPrint technol...
Good AirPrint compatibility, Touchscreen controls, ePrint remote printing and apps, Equipped with wireless and ethernet...
Bad Drivers on CD contain a bug, Text prints with fuzzy edges...
Bottom line If you’re looking for an inkjet all-in-one that supports Apple’s AirPrint and HP’s ePrint services, the HP Officejet 6500A is worth a look, if only because such printers are so few and far between. The 6500A was an average performer in both print spee...
60%
smartcomputing.com
Updated:
2018-02-22 04:57:39
 View the PDF of this article. (NOTE: These pages are PDF (Portable Document Format) files. You will need Adobe Acrobat to view these pages. Download Adobe Acrobat Reader )...
0%
pcmag.com
Updated:
2018-02-22 04:57:39
The HP Officejet 6500A Plus e-All-in-One ($199 direct, 3.5 stars) inkjet MFP offers a wide range of all-in-one functions, easy setup, and user-friendly interface. It lets you print content using HP Web apps without needing to connect to a computer, and...
Good Automatic duplexer. Easy setup and usable interface. HP Web apps and ePrint functionality.
Bad Though solid, its speed and output quality were unexceptional. No slot for USB key.
Bottom line The HP Officejet 6500A Plus e-All-in-One is a well-rounded inkjet MFP, combining a wide range of features (like wireless printing) and good paper handling with solid text and image quality. Buy it now...
80%
lifewire.com
Updated:
2020-11-01 03:57:47
The Officejet 6500 Printer was introduced in 2009, and since then, the office-centric printer market has changed significantly with the introduction of new business lines from all the major printer makers since then, including HP...
0%
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP OfficeJet E709n Thermal inkjet A4 4800 x 1200 DPI 13 ppm Wi-Fi:
Disclaimer

[6] Requires Microsoft Internet Explorer 6.0 - 8.0
[7] Based on ppm measured using ISO/IEC 24734. Standard applies to inkjet and laser products and excludes first set of test documents