location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 121A Black Original LaserJet Toner Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
121A Black Original LaserJet Toner Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9700A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698453254 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 232850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Jun 2024 00:09:23
The date of the most recent change of the data-sheet in Icecat's system
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 121A Black Original LaserJet Toner Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 121A Toner Cartridges deliver legendary HP print quality.
  • - 1 Black (~5,001 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Reliable printing you can trust
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - HP Color LaserJet printing supplies make reliable color printing an affordable addition—even for cost-conscious budgets—bringing versatile, quality HP color printing and legendary HP reliability within reach for everyday business printing.
  • - Depend on Original HP 121A Toner Cartridges designed specifically for your HP printer.
  • - What's in the box: Toner cartridge; Recycling guide
Guarantee: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 121A Black Original LaserJet Toner Cartridge :
The short editorial description of HP 121A Black Original LaserJet Toner Cartridge

121A Black Original LaserJet Toner Cartridge
More>>>
HP 121A Black Original LaserJet Toner Cartridge:
The official marketing text of HP 121A Black Original LaserJet Toner Cartridge as supplied by the manufacturer

HP Color LaserJet printing supplies offer professional print quality and consistent performance for affordable color printing. They are designed together with your HP printer for crisp, sharp, vibrant results every time.

Short summary description HP 121A Black Original LaserJet Toner Cartridge:
This short summary of the HP 121A Black Original LaserJet Toner Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 121A Black Original LaserJet Toner Cartridge, 5000 pages, Black, 1 pc(s)

Long summary description HP 121A Black Original LaserJet Toner Cartridge:
This is an auto-generated long summary of HP 121A Black Original LaserJet Toner Cartridge based on the first three specs of the first five spec groups.

HP 121A Black Original LaserJet Toner Cartridge. Black toner page yield: 5000 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Legendary performance

Trust Original HP Toner for impactful prints and exceptional printing performance you can count on.

Reliable, professional quality.

With Original HP Toner you get consistent, uninterrupted printing that keeps you on task.

Defining moments, vibrant results.

Represent your business ideas with top-quality color prints, and make your work stand out from the rest.

Features
Compatibility *
HP LaserJet 1500, 1500L, 2500, 2500L
Quantity per pack *
1 pc(s)
Black toner page yield *
5000 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 40 °C
Weight & dimensions
Width
14.8" (376 mm)
Depth
5.2" (132 mm)
Height
5.91" (150 mm)
Weight
23.6 oz (670 g)
Package width
14.8" (376 mm)
Package depth
5.2" (132 mm)
Package height
5.91" (150 mm)
Package weight
31.7 oz (900 g)
Technical details
Maximum number of stacking cartons
28 pc(s)
Master (outer) cases per pallet layer (EU)
18 pc(s)
Logistics data
Pallet weight
5.3 oz (150.1 g)
EUR-pallet weight
4.87 oz (138 g)
Number of layers per pallet
7 pc(s)
Number of cartons per pallet layer
18 pc(s)
Quantity per pallet
126 pc(s)
Quantity per EUR-pallet
108 pc(s)
Other features
Pallet dimensions (W x D x H)
44.4 x 36.4 x 46.8" (1128 x 924 x 1188.7 mm)
Package dimensions (WxDxH)
14.8 x 5.2 x 5.79" (376 x 132 x 147 mm)
Print technology
Laser printing
Stacking number for pallet
4 pc(s)
Pallet size (EU)
47.2 x 31.5 x 46.4" (1200 x 800 x 1178 mm)
Country Distributor
Polska 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)