location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3300
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9124A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698450635 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 12:55:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Feb 2005
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Laser Mono printing
  • - 1200 x 1200 DPI
  • - A4 14 ppm
  • - Mono copying Color scanning Mono faxing
  • - USB port
  • - Internal memory: 32 MB Built-in processor NXP ColdFire 66 MHz
  • - 31.1 lbs (14.1 kg)
Long product name HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm :
The short editorial description of HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm

14ppm, 66MHz Motorola ColdFire, 32MB, 1200x1200dpi, 33.6kb/s
More>>>
HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm:
The official marketing text of HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm as supplied by the manufacturer

Looking for a digital copier and printer that generates documents in HP LaserJet quality and lets you fax, scan and share them even across network infrastructures? Look no further than the HP LaserJet 3300mfp series - an integrated multifunctional solution for bridging the gap between the traditional paper-based and the digital office world. Take advantage of the convenient digital laser copying and printing capabilities, or convert hardcopy to digital format for sending via the Internet.

Short summary description HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm:
This short summary of the HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 3300, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Gray

Long summary description HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm:
This is an auto-generated long summary of HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm based on the first three specs of the first five spec groups.

HP LaserJet 3300. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Product color: Gray

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Warm-up time
28 s
Time to first page (black, normal)
10 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Maximum scan area
8.5 x 15" (216 x 381 mm)
Scanner type *
ADF scanner
Scan drivers
TWAIN
TWAIN version
1.9
Fax
Duplex faxing
No
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33.6 Kbit/s
Fax memory
275 pages
Fax coding methods
MH, MMR, MR
Features
Maximum duty cycle *
10000 pages per month
Page description languages
PCL 5e, PCL 6, PostScript 2
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Card stock, Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Executive
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Ports & interfaces
Standard interfaces
Parallel, USB
USB port
Yes
USB 2.0 ports quantity
1
Parallel ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Performance
Maximum internal memory
128 MB
Internal memory *
32 MB
Built-in processor
Yes
Processor family
NXP ColdFire
Processor frequency
66 MHz
Design
Product color *
Gray
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of characters
16
Power
Power consumption (PowerSave)
14 W
Power consumption (printing)
330 W
Power consumption (standby)
14 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
0 - 95%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
21.5" (546 mm)
Depth
20.5" (521 mm)
Height
16.3" (413 mm)
Weight
31.1 lbs (14.1 kg)
Packaging content
Drivers included
Yes
Other features
Noise level
58 dB
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:34
Uk has collected 1 expert review for HP LaserJet 3300 Laser A4 1200 x 1200 DPI 14 ppm and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-10 03:03:08
Colour laser printing is taking over from its monochrome counterpart in many offices and although lots of documents will still be printed in black and white only, the ability to add colour is increasingly important. This new, small workgroup laser printer...
70%
Country Distributor
United Kingdom 1 distributor(s)