icecat logo
Icecat: creating the world's largest open catalog with 19306371 data-sheets & 35851 brands – register (free)
HP logo

HP StoreFabric 8/24 Bundled FC Switch

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131598
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP StoreFabric 8/24 Bundled FC Switch:

HP StoreFabric 8/24 Bundled FC Switch

HP StoreFabric 8/24 Bundled FC Switch:

The HP 8/24 SAN switch addresses the needs of SMB organizations as well as large enterprises by functioning as a standalone core switch or as lower-cost edge switch in large core-to-edge tiered storage networks.

The 8/24 SAN switches provides unprecedented investment protection. Auto-sensing ports that support backward compatibility with 1, 2, 4, and 8 Gbit/sec devices significantly reduce deployment complexity and costs, while providing compatibility with installed devices. Organizations that do not require 8 Gbit/sec interfaces can populate the new switches with 4 Gbit/sec SFPs, while preserving their ability to easily upgrade to 8 Gbit/sec SFPs in the future.

The 8/24 SAN Switch with 24 enabled ports may be deployed as a full-fabric switch or in Access Gateway mode, which provides connectivity into any SAN (the default mode setting is a switch). Access Gateway mode utilizes NPIV switch standards to present Fibre Channel connections as logical devices to SAN fabrics.

Short summary description HP StoreFabric 8/24 Bundled FC Switch:

HP StoreFabric 8/24 Bundled FC Switch

Long summary description HP StoreFabric 8/24 Bundled FC Switch:

HP StoreFabric 8/24 Bundled FC Switch

Recommended products
Similar products
Loading...
Recommended products +
Similar products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.