location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 56/57/57 Combo-pack ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
56/57/57 Combo-pack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8800BN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780438033 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 02 Feb 2021
Product end of life date
Bullet Points HP 56/57/57 Combo-pack ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colors: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 3 pc(s)
Long product name HP 56/57/57 Combo-pack ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow :
The short editorial description of HP 56/57/57 Combo-pack ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow

56/57/57 Combo-pack Inkjet Print Cartridges
More>>>
Short summary description HP 56/57/57 Combo-pack ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow:
This short summary of the HP 56/57/57 Combo-pack ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

HP 56/57/57 Combo-pack, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 3 pc(s), Multi pack

Long summary description HP 56/57/57 Combo-pack ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow:
This is an auto-generated long summary of HP 56/57/57 Combo-pack ink cartridge 3 pc(s) Original Black, Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

HP 56/57/57 Combo-pack. Colour ink type: Dye-based ink, Black ink type: Pigment-based ink, Supply type: Multi pack, Printing colors: Black, Cyan, Magenta, Yellow, Quantity per pack: 3 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP DeskJet 450c, 5160, 5550, 5551, 5652, 9650, 9680 / HP OfficeJet 4110, 4255, 4256, 5510, 6110 / HP PSC 1110, 1210, 1311, 1315, 1318, 1350, 2110, 2310, 2405, 2410, 2450, 2510, 2550 / HP Photosmart 7260, 7450, 7550, 7755, 7760
Features
Quantity per pack *
3 pc(s)
Type *
Original
Printing colors *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
HP segment
Small medium business
Weight & dimensions
Package width
10.9" (276.2 mm)
Package height
1.7" (43.2 mm)
Package weight
10.6 oz (300 g)