location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 28 Tri-color Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28 Tri-color Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8728AN
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2024 16:12:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 28 Tri-color Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 28 Ink Cartridges deliver legendary HP print quality.
  • - 1 Cyan (~240 pages), 1 Magenta (~240 pages), 1 Yellow (~240 pages)
  • - Print high-quality black text and brilliant graphics with Original HP Supplies designed for reliability.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Families and personal users who are looking for an affordably priced printing solution to satisfy modest printing needs
  • - Depend on Original HP 28 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: Ink cartridge
Guarantee: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 28 Tri-color Original Ink Cartridge :
The short editorial description of HP 28 Tri-color Original Ink Cartridge

28 Tri-color Original Ink Cartridge
More>>>
HP 28 Tri-color Original Ink Cartridge:
The official marketing text of HP 28 Tri-color Original Ink Cartridge as supplied by the manufacturer

Families and personal users who are looking for an affordably priced printing solution to satisfy modest printing needs

The HP 28 Tri-color Ink Cartridge produces brilliant, longer-lasting photo-quality output using patented dye-based inks formulated to work precisely with your HP printing system for outstanding results every time.

Short summary description HP 28 Tri-color Original Ink Cartridge:
This short summary of the HP 28 Tri-color Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 28 Tri-color Original Ink Cartridge, Cyan, Magenta, Yellow, Pigment-based ink, 1 pc(s)

Long summary description HP 28 Tri-color Original Ink Cartridge:
This is an auto-generated long summary of HP 28 Tri-color Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 28 Tri-color Original Ink Cartridge. Colour ink type: Pigment-based ink, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan, Magenta, Yellow
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Package width
4.49" (114.1 mm)
Package depth
1.43" (36.3 mm)
Package height
4.05" (102.9 mm)
Package weight
2.12 oz (60 g)
Country Distributor
United States 2 distributor(s)
Canada 1 distributor(s)