location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet 9500n Remarketed Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet 9500n Remarketed Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8546AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0808736429672 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26292
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 May 2010
Product end of life date
Bullet Points HP Color LaserJet 9500n Remarketed Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built-in networking and high-volume printing support effortless color productivity. High-yield print cartridges, image drums and high-volume input trays that support a variety of papers and film allow printing without frequent intervention.
  • - HP ImageREt 4800, top-of-the-line color laser imaging technology from HP, delivers smooth and continuous imaging, text sharpness, and line clarity that rival a commercial digital press when printed on HP High Gloss Laser Paper.¹
  • - Enjoy low-cost printing for black & white or color documents and a low total cost of ownership with a 200,000 page-per-month duty cycle. HP Color LaserJet supplies deliver HP quality and reliability for cost-effective, high-quality printing.
Guarantee: One-year, next business day onsite warranty
Long product name HP Color LaserJet 9500n Remarketed Printer :
The short editorial description of HP Color LaserJet 9500n Remarketed Printer

Color LaserJet 9500n Remarketed Printer
More>>>
HP Color LaserJet 9500n Remarketed Printer:
The official marketing text of HP Color LaserJet 9500n Remarketed Printer as supplied by the manufacturer

HP Color LaserJet 9500 series printers offer superior image quality and optional document-finishing to enhance department or office publishing needs. Get unsurpassed color and black-and-white documents, even on wide-format HP papers and films.

Short summary description HP Color LaserJet 9500n Remarketed Printer:
This short summary of the HP Color LaserJet 9500n Remarketed Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet 9500n Remarketed Printer

Long summary description HP Color LaserJet 9500n Remarketed Printer:
This is an auto-generated long summary of HP Color LaserJet 9500n Remarketed Printer based on the first three specs of the first five spec groups.

HP Color LaserJet 9500n Remarketed Printer

Expect results

Easy to replace, HP supplies ensure output consistency throughout their life.
The HP Color LaserJet 9500, HP print cartridges and HP papers and films provide consistently great results.

Effortless printing

HP ImageREt 4800 delivers exceptional color laser image quality.
Infrequent, fast closed-loop color calibration means excellent color consistency.

Reduce costs

A 200,000 page-per-month duty cycle supports high-volume output and reliability.
Document finishing options give your work that professional final touch.

Source Testseek summary Average rating
Reviews
Updated:
2015-03-04 12:11:19
Uk has collected 7 expert reviews for HP Color LaserJet 9500n Remarketed Printer and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
consumersearch.com
Updated:
2015-03-04 12:11:05
Produces great-looking pages -- fast. "It is the fastest printer I have ever seen," marvels one happy owner at Staples.com. The HP M551dn comes within a hair of the color laser printer speed record at PCMag.com, managing nine graphics-heavy pages per minu...
Good Searing speed, Aboveaverage text, graphics and photos, Heavyduty monthly print max (75,000 pages), Duplexer and 500sheet paper drawer, Reasonable running costs...
Bad No WiFi or Apple AirPrint...
Bottom line Busy offices need a heavy-duty workhorse printer, and reviews recommend the HP LaserJet Enterprise 500 M551dn as the best color laser printer for the task. It flies through print jobs, cranking out up to 75,000 high-quality printouts in a month without br...
0%
pcmag.com
Updated:
2015-03-04 12:11:05
The HP LaserJet Enterprise 500 Color Printer M551dn%displayPrice% at %seller% printed out our business applications suite at a near-record clip for a color laser, and its output quality is above average, making it suitable for any standard business need...
Good Very fast. Above-par graphics. Slightly above-par photos. Reasonably low running costs.
Bad Limited paper-handling options...
Bottom line The HP LaserJet Enterprise 500 Color Printer M551dn color laser printer provides a winning mix of high speed, above-par output quality, and reasonably low running costs...
80%
buyerslab.com
Updated:
2015-03-04 12:11:19
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today announced its colour printer and colour printer MFP “Picks” for the most outstanding models tested in the past six months, with honours going to Brother, Can...
0%