location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet Pro L7680 Refurbished All-in-One Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro L7680 Refurbished All-in-One Printer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8189AR
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780676619 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5827
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Officejet Pro L7680 Refurbished All-in-One Printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - You can save money and produce professional-quality color at up to 50% lower cost per page than laser printers using HP Officejet inks[2]. Plus, you can lower costs with two-sided printing and efficient HP high capacity ink cartridges.
  • - Print at maximum speeds of 35 ppm black, 34 ppm color[14] and fast Laser Quality Speeds[1] up to 12 ppm black, 10 ppm color[14]. Support team productivity with networking and easy-to-use print management features.
  • - Add the professional-quality color of HP Officejet inks to all your business materials. Impress customers with documents, photos and brochures printed in-house using specialty HP papers. Scan documents and photos with outstanding results.
  • - Easily scan and fax large documents and other objects with the legal-size glass surface. The full color display and control panel make it simple to use your all-in-one. Plus, convenient fax features keep you in touch.
Guarantee: One-year limited hardware warranty backed by HP Customer Care, service and support; one-year technical phone support, plus a toll-free number
Long product name HP Officejet Pro L7680 Refurbished All-in-One Printer :
The short editorial description of HP Officejet Pro L7680 Refurbished All-in-One Printer

Officejet Pro L7680 Refurbished All-in-One Printer
More>>>
HP Officejet Pro L7680 Refurbished All-in-One Printer:
The official marketing text of HP Officejet Pro L7680 Refurbished All-in-One Printer as supplied by the manufacturer

The productivity partner—professional-quality color and up to 50% lower cost per page than lasers[2], plus a color display and legal-size glass. Share print, fax and copy functions with wired networking, and scan direct to folders without a PC.

Short summary description HP Officejet Pro L7680 Refurbished All-in-One Printer:
This short summary of the HP Officejet Pro L7680 Refurbished All-in-One Printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Officejet Pro L7680 Refurbished All-in-One Printer

Long summary description HP Officejet Pro L7680 Refurbished All-in-One Printer:
This is an auto-generated long summary of HP Officejet Pro L7680 Refurbished All-in-One Printer based on the first three specs of the first five spec groups.

HP Officejet Pro L7680 Refurbished All-in-One Printer

Save up to 50% per page compared to lasers[2]

Professional-quality color at up to 50% lower cost per page than lasers[2] using HP Officejet inks
Save money from the start with a lower price than comparable color lasers[10]
You can lower costs with individual inks and HP high-capacity cartridges for twice as many black pages[7]
Save paper with included two-sided printing accessory
Consume significantly less power when printing compared to laser devices[15]

Print color documents—and everything else—fast

Print maximum speeds of 35 ppm black/34 ppm color[1], Laser Quality Speeds up to 12 ppm black/10 ppm color[20]
Enhance productivity with 50-sheet automatic document feeder
Share your all-in-one using embedded wired networking
Save time and increase productivity—manage HP devices and supplies with HP Easy Printer Care[11]
Scan and store directly to memory devices[5] or network folders with Direct Digital Filing

Give your work a professional touch

Print laser-quality black text and graphics, plus business-quality photos using HP Officejet inks
Get outstanding scans of photos, documents and more with 2400 x 4800 dpi CCD optical scanning[12]
Create print shop-quality marketing materials for less with HP Officejet Brochure Value Pack
Enhance the quality of your documents using HP papers featuring ColorLok technology

Disclaimer HP Officejet Pro L7680 Refurbished All-in-One Printer:
Disclaimer

[1]Compared to color laser AiOs under $750. Laser Quality Speed is an HP measurement method representing the print speed of typical office documents in default mode. Compared to published speeds by laser manufacturers as of September 2007. Test methods may vary.
[2]Majority of laser AiOs <$750, OJ Pro with XL cartridges. For details http://www.hp.com/go/officejet
[5]For information on compatibility, visit http://www.hp.com/support.
[7]High-capacity cartridges not included, please purchase separately. Declared yield values for HP 88XL black and color Officejet ink cartridges in accordance with ISO/IEC 24711. For more information, visit http://www.hp.com/go/pageyield.
[10]Based on manufacturers’ stated retail prices as of September 2007.
[11]For device compatibility, visit: http://www.hp.com/go/easyprintercare.
[12]Maximum resolution is limited by available computer memory, disk space, and other system factors.
[15]Compared to color laser AiOs under $750. Based on manufacturers' stated power consumption during printing as of September 2007.