location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9680gp
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8167A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160434988 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 4800 x 1200 DPI Color
  • - A3 7 ppm
  • - USB port
Long product name HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3 :
The short editorial description of HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3

7ppm/4ppm, 96MHz, 16MB, PCL 3, A3
More>>>
HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3:
The official marketing text of HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3 as supplied by the manufacturer

- Small business and home office users get a compact, versatile printer that produces wide format, photo-quality colour printing on various media types and sizes. Adobe® PostScript® print drivers expand your options and offer RIP technology.
- This professional photo-quality printer provides true-to-life photos, borderless up to A3 size. With 6-ink printing and up to 4800 dpi it delivers outstanding quality on a great variety of media types and sizes up to A3+.
- HP A3+ and 11 x 17+ Colour Inkjet Printers give you the ability to manage all your business printing in-house – from envelopes and letters to spreadsheets, full colour posters and marketing materials – on one high-performance printer.

Short summary description HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3:
This short summary of the HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet 9680gp, Color, 4800 x 1200 DPI, 2, A3, 5000 pages per month, 7 ppm

Long summary description HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3:
This is an auto-generated long summary of HP Deskjet 9680gp inkjet printer Color 4800 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP Deskjet 9680gp. Color, Number of print cartridges: 2, Maximum duty cycle: 5000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 7 ppm. Product color: Black, Gray

Features
Page description languages *
PCL 3
Color *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
2
Printing
Print speed (color, draft quality, A4/US Letter)
11 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7 ppm
Print speed (color, normal quality, A4/US Letter)
4 ppm
Print speed (black, normal quality, A3)
4.5 ppm
Print speed (color, normal quality, A3)
2.4 ppm
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Banner, Card stock, Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 135 g/m²
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Internal memory *
16 MB
Built-in processor
Yes
Processor frequency
96 MHz
Sound pressure level (printing)
48.8 dB
Design
Market positioning *
Home & office
Product color *
Black, Gray
Certification
CCC S&E (China), CSA (Canada), PSB (Singapore), UL (USA), NOM-1-NYCE (Mexico), TÜV-GS (Germany), K-Mark (Korea), CE (European Union), B Mark (Poland), IRAM S Mark (Argentina)
Power
Power consumption (printing) *
47.7 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
DOS
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
23.3" (592 mm)
Depth
14.9" (379 mm)
Height
6.97" (177 mm)
Weight
24.3 lbs (11 kg)
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes