HP logo

HP Deskjet 9800d Printer

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23197
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
01 Sept 2007
Bullet Points HP Deskjet 9800d Printer:
  • - Experience fast laser-quality print speeds in an inkjet printer. The HP Deskjet 9800 delivers fast performance with print speeds up to 30 ppm black and up to 20 ppm color. Plus, optional automatice two-sided printing¹ saves time and paper.
  • - Save time and money by printing your own professional-quality documents, photos, presenations and more in-house. Make a lasting impression with bordered and borderless printing³ using optional 6-ink color6 with HP Vivera inks.
  • - Easily print a wide variety of business tasks-from everyday office documents, to color photos and brochures, to high-impact 13 x 19 poster size color materials—all from the versatile, low-cost HP Deskjet 9800 Printer series.
  • - Get easy set-up, operation and peace of mind with the HP Deskjet 9800 Printer series. Its professional features include automatic media sensor, print cartridge status indicators, print-cancel button and more-all backed by HP 24/7 service and support
Guarantee:
One-year limited hardware warranty; standard phone support; and online e-Support available 24 hours a day, 7 days a week at http://www.hp.com/support
Long product name HP Deskjet 9800d Printer:

Deskjet 9800d Printer

HP Deskjet 9800d Printer:

Get affordable 13x19 in. color printing for general office documents and specialized printing with the versatility of up to 4800-optimized dpi, automatic two-sided printing, and optional six-ink6.

Short summary description HP Deskjet 9800d Printer:

HP Deskjet 9800d Printer

Long summary description HP Deskjet 9800d Printer:

HP Deskjet 9800d Printer

Reasons to buy
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.