location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Business Inkjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1100d
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8124A show
Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Dec 2005
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP C8124A user manual (5.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 1200 x 1200 DPI Color
  • - A4 7.5 ppm
  • - USB port
Guarantee: 1 year
Long product name HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4 :
The short editorial description of HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4

7/7.5ppm, 1200 x 1200 dpi, 8MB, 150-sheet input, 80W, 7.48kg
More>>>
HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4:
The official marketing text of HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4 as supplied by the manufacturer

The HP Business Inkjet 1100 Series printers are ideal for high-productivity individuals or for small work teams. They provide high volume, cost effective output whether you’re printing in color or black and white.

Performance
- Don’t slow down because of your printer. With print speeds up to 23 ppm in black and up to 20 ppm in color in draft mode (up to 7.5 ppm in black and up to 7 ppm in color in normal mode), you never wait long for your printouts.
- Enhance the quality of your documents. In addition to draft and normal modes, the printer offers up to 4800-optimized dpi color printing on premium photo paper (from 1200 by 1200-input dpi).
- Engineered to last: The printing system delivers HP reliability in every component including durable, long-life printheads that may never need to be replaced.

Low cost for business
- Lower total cost of ownership: Four individual ink cartridges, one for each color. When one of the black or color ink cartridges runs out, purchase and replace only that cartridge.
- Less user intervention means higher productivity and lower maintenance costs. High volume ink capacity and expandable media capacity mean you print more pages and replace paper and cartridges less often.
- Save paper resources with automatic duplexing. The two-sided printing feature helps you create the look that you want for your documents while saving paper resources.

Expandable
- Expandable features mean a long term printing solution. Expand your printer’s functionality to meet the needs of your growing business. Additional input options or a network card make the printer perfect for a small workgroup.

Short summary description HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4:
This short summary of the HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Business Inkjet 1100d, Color, 1200 x 1200 DPI, A4, 6250 pages per month, 7.5 ppm, Duplex printing

Long summary description HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4:
This is an auto-generated long summary of HP Business Inkjet 1100d inkjet printer Color 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Business Inkjet 1100d. Color, Maximum duty cycle: 6250 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 7.5 ppm. Duplex printing. Product color: Gray

Features
Duplex printing *
Yes
Page description languages *
PCL 3
Color *
Yes
Maximum duty cycle *
6250 pages per month
Printing
Resolution color
4800 x 1200 DPI
Print speed (color, draft quality, A4/US Letter)
20 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.5 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
80 sheets
Maximum number of input trays *
2
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Heavy media, Photo paper, Plain paper, Recycled paper
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Legal
Envelopes sizes
10, Monarch
Paper tray media weight (imperial)
16 - 145 lbs
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
USB 2.0
Network
Ethernet LAN *
No
Network
Wi-Fi *
No
Performance
Internal memory *
8 MB
Built-in processor
Yes
Processor frequency
96 MHz
Sound pressure level (printing)
50 dB
Design
Market positioning *
Home & office
Product color *
Gray
Built-in display *
No
Power
Power consumption (printing) *
80 W
Power consumption (standby)
2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 98, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.0, Mac OS 8.1, Mac OS 8.5, Mac OS 8.6
Minimum processor
Pentium 90 MHz
Minimum RAM
16 MB
Minimum storage drive space
60 MB
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.5" (494.8 mm)
Depth
17.9" (455.9 mm)
Height
8.46" (214.8 mm)
Weight
16.5 lbs (7.48 kg)
Packaging data
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:37
Uk has collected 1 expert review for HP Business Inkjet 1100d inkjet printer Colour 1200 x 1200 DPI A4 and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Digitaltrends.com
Updated:
2013-01-01 03:07:37
The HP 1100d is a great product and would fit the bill perfectly for a small business environment.
80%
Country Distributor
United Kingdom 1 distributor(s)