location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
cp1700d
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8106A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698402863 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:05:30
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Oct 2005
Product end of life date
Product Brochure/Datasheet
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office 2400 x 1200 DPI Color
  • - A3+ 8 ppm Printing colors: Black, Cyan, Magenta, Yellow
  • - USB port
Long product name HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+ :
The short editorial description of HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+

96MHz Coldfire 2, 8ppm/7ppm, 2400 x 1200 dpi, 47.7W + Duplex
More>>>
HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+:
The official marketing text of HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+ as supplied by the manufacturer

The HP Color Inkjet printer cp1700 is a versatile, wide-format color inkjet printer designed for small businesses. With available networking, small workgroups can create colorful, effective, high-quality communications with a low cost of ownership.HP's high-quality, wide-format color Inkjet printer designed for small businesses.

Short summary description HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+:
This short summary of the HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP cp1700d, Color, 2400 x 1200 DPI, 4, A3+, 5000 pages per month, 8 ppm

Long summary description HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+:
This is an auto-generated long summary of HP cp1700d inkjet printer Color 2400 x 1200 DPI A3+ based on the first three specs of the first five spec groups.

HP cp1700d. Color, Number of print cartridges: 4, Maximum duty cycle: 5000 pages per month. Maximum resolution: 2400 x 1200 DPI. Maximum ISO A-series paper size: A3+. Print speed (black, normal quality, A4/US Letter): 8 ppm. Duplex printing. Display: LCD, Product color: Black, Gray

Features
Duplex printing *
Yes
Page description languages *
PostScript 3
Printing colors *
Black, Cyan, Magenta, Yellow
Color *
Yes
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
4
Printing
Print speed (color, draft quality, A4/US Letter)
14.5 ppm
Print speed (black, draft quality, A4/US Letter)
16 ppm
Maximum resolution *
2400 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (color, normal quality, A4/US Letter)
7 ppm
Input & output capacity
Total input capacity *
400 sheets
Total output capacity *
75 sheets
Maximum output capacity
75 sheets
Paper handling
Maximum ISO A-series paper size *
A3+
Paper tray media types *
Banner, Card stock, Coated paper, Envelopes, Photo paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
Photo paper sizes (imperial)
4x6"
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Standard interfaces
Parallel, USB
Network
Ethernet LAN *
No
Wi-Fi *
No
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Buffer size
500 KB
Performance
Built-in processor
Yes
Processor frequency
96 MHz
Design
Market positioning *
Home & office
Product color *
Black, Gray
Built-in display *
Yes
Display
LCD
Certification
EMC Certifications: FCC Title 47 CFR Part 15 Class B, ICES Safety: UL, CSA
Power
Power consumption (printing) *
47.7 W
Power consumption (off)
6 W
Power consumption (standby)
9 W
AC input voltage
100 - 200 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 95, Windows 98, Windows 98SE, Windows ME, Windows NT, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS 8.6, Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Other operating systems supported
DOS, Novell NetWare 3.x, Novell NetWare 4.x, Novell NetWare 5.x
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
26.5" (674 mm)
Depth
11.2" (285 mm)
Height
25.4" (646 mm)
Weight
41.9 lbs (19 kg)
Packaging data
Power cord included
Yes
Drivers included
Yes
Manual
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-01-01 03:07:29
Uk has collected 3 expert reviews for HP cp1700d inkjet printer Colour 2400 x 1200 DPI A3+ and the average expert rating is 100 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
100%
Country Distributor
United Kingdom 1 distributor(s)