HP logo

HP C6020B large format media 1799.2" (45.7 m) Matt

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69284
Info modified on:
09 Mar 2024, 14:04:25
Short summary description HP C6020B large format media 1799.2" (45.7 m) Matt:

HP C6020B, 1799.2" (45.7 m), 36" (91.4 cm), Matt, 114 µm, 90 g/m²

Long summary description HP C6020B large format media 1799.2" (45.7 m) Matt:

HP C6020B. Roll length: 1799.2" (45.7 m), Roll width: 36" (91.4 cm), Finish type: Matt, Printing media thickness: 114 µm, Print media weight: 90 g/m²

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.