HP logo

HP EliteBook 8470p Intel® Core™ i5 i5-3360M 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Norwegian Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54279
Info modified on:
22 Jan 2025, 05:17:57
Short summary description HP EliteBook 8470p Intel® Core™ i5 i5-3360M 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Norwegian Silver:

HP EliteBook 8470p, Intel® Core™ i5, 2.8 GHz, 14", 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8470p Intel® Core™ i5 i5-3360M 14" HD+ 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Norwegian Silver:

HP EliteBook 8470p. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3360M, Processor frequency: 2.8 GHz. Display diagonal: 14", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.