location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet 8150n 1200 x 1200 DPI A3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8150n
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4266A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0725184415364 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:57:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Aug 2007
Product end of life date
Bullet Points HP LaserJet 8150n 1200 x 1200 DPI A3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colors: Black
  • - A3 32 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 2000 sheets Total output capacity: 600 sheets
  • - 250 MHz
Guarantee: 1 year on-site
Long product name HP LaserJet 8150n 1200 x 1200 DPI A3 :
The short editorial description of HP LaserJet 8150n 1200 x 1200 DPI A3

LaserJet 8150n
More>>>
HP LaserJet 8150n 1200 x 1200 DPI A3:
The official marketing text of HP LaserJet 8150n 1200 x 1200 DPI A3 as supplied by the manufacturer

The HP LaserJet 8100 Series and Mopier 320 Printers ensure optimum print quality and reliability and a low overall cost of ownership in the most demanding printer environments. To get the best results from your HP LaserJet Printer, always use original HP Supplies and Accessories. With everything working together throughout the printing process, you will get trouble-free performance and output that is always clear, always sharp.

Short summary description HP LaserJet 8150n 1200 x 1200 DPI A3:
This short summary of the HP LaserJet 8150n 1200 x 1200 DPI A3 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet 8150n, Laser, 1200 x 1200 DPI, A3, 32 ppm, O, Network ready

Long summary description HP LaserJet 8150n 1200 x 1200 DPI A3:
This is an auto-generated long summary of HP LaserJet 8150n 1200 x 1200 DPI A3 based on the first three specs of the first five spec groups.

HP LaserJet 8150n. Print technology: Laser. Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing: O. Network ready. Product color: White

Printing
Color *
No
Print technology *
Laser
Duplex printing *
O
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Print speed (black, normal quality, A3)
16 ppm
Time to first page (black, normal)
17 s
Features
Maximum duty cycle *
150000 pages per month
Printing colors *
Black
Page description languages *
PCL 5e, PCL 6, PostScript 3
Input & output capacity
Total input capacity *
2000 sheets
Total output capacity *
600 sheets
Maximum input capacity
2000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Rough paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C5
Ports & interfaces
Standard interfaces
RJ-45, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Ethernet LAN *
Yes
Performance
Processor frequency
250 MHz
Design
Product color *
White
Power
Power consumption (max)
685 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
22.3" (566 mm)
Depth
21.3" (540 mm)
Height
20.5" (520 mm)
Weight
112.4 lbs (51 kg)
Country Distributor
United Kingdom 1 distributor(s)