location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 843A 400-ml Magenta PageWide XL Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
843A 400-ml Magenta PageWide XL Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1Q59A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182553091 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jun 2024 00:08:17
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 843A 400-ml Magenta PageWide XL Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Set a new quality standard for technical documents—HP PageWide XL pigment ink for durable prints with crisp lines, fine detail, smooth grayscales that beat LED.[2] Vivid color at breakthrough speeds is ideal for GIS maps, point-of-sale(POS) posters.
  • - Enabling fast production printing in monochrome and color, HP PageWide XL pigment ink supports print speeds up to 14 D/A1 pages/minute.[4] Dual HP ink cartridges enable automatic cartridge switchover while the printer is running.[5]
  • - HP PageWide XL pigment ink is designed for single-pass, large-format HP PageWide XL printing, allowing HP PageWide printheads to operate reliably for outstanding sustained, high-quality productivity.
  • - Ideal for high-volume production of technical documents as well as GIS map and point-of-sale (POS) poster applications.
  • - What's in the box: 1 Cartridge
Guarantee: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.
Long product name HP 843A 400-ml Magenta PageWide XL Ink Cartridge :
The short editorial description of HP 843A 400-ml Magenta PageWide XL Ink Cartridge

843A 400-ml Magenta PageWide XL Ink Cartridge
More>>>
HP 843A 400-ml Magenta PageWide XL Ink Cartridge:
The official marketing text of HP 843A 400-ml Magenta PageWide XL Ink Cartridge as supplied by the manufacturer

Ideal for high-volume production of technical documents as well as GIS map and point-of-sale (POS) poster applications.

Produce dark blacks, vivid colors—even on uncoated bond—in moisture-, fade-resistant prints.[1] Set a new technical document standard—crisp lines, fine detail, smooth grayscales. HP PageWide XL pigment ink—fast, high-quality HP PageWide XL printing.

Short summary description HP 843A 400-ml Magenta PageWide XL Ink Cartridge:
This short summary of the HP 843A 400-ml Magenta PageWide XL Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 843A 400-ml Magenta PageWide XL Ink Cartridge, High (XL) Yield, Magenta, Pigment-based ink, 400 ml, 1 pc(s)

Long summary description HP 843A 400-ml Magenta PageWide XL Ink Cartridge:
This is an auto-generated long summary of HP 843A 400-ml Magenta PageWide XL Ink Cartridge based on the first three specs of the first five spec groups.

HP 843A 400-ml Magenta PageWide XL Ink Cartridge. Colour ink type: Pigment-based ink, Cartridge capacity: High (XL) Yield, Color ink volume: 400 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP PageWide XL 5000, 4500, 4000
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
400 ml
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Magenta
Brand compatibility *
HP
OEM code
C1Q59A
HP segment
Business, Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
0 - 40 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
2.13" (54 mm)
Depth
4.56" (115.9 mm)
Weight & dimensions
Height
6.88" (174.6 mm)
Weight
20.1 oz (570 g)
Package width
2.13" (54 mm)
Package depth
4.56" (115.9 mm)
Package height
6.88" (174.6 mm)
Package weight
21.9 oz (620 g)
Logistics data
Quantity per pallet
800 pc(s)
Number of cartons per pallet
80 pc(s)
Number of layers per pallet
4 pc(s)
Number of cartons per pallet layer
20 pc(s)
Pallet weight
19.4 oz (550.4 g)
Quantity per master (outer) case
10 pc(s)
Master (outer) case weight
0.234 oz (6.63 g)
Master (outer) case gross weight (imperial)
14.62 lbs
Other features
Pallet dimensions (W x D x H)
40 x 48 x 43.7" (1016 x 1219.2 x 1110 mm)
Pallet dimensions (W x D x H) (imperial)
40 x 48 x 43.7"
Pallet weight (imperial)
1213.42 lbs
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)
Disclaimer HP 843A 400-ml Magenta PageWide XL Ink Cartridge:
Disclaimer

[1] Based on HP internal testing. Evaluation of prints produced with HP PageWide XL printers and HP PageWide XL pigment ink shows equivalent or better results compared to prints produced with HP 970/971/980 inks that are fade and moisture resistant per ISO 11798 Permanence and Durability Methods certification.