HP logo

HP LaserJet Fuser Kit 220V

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
716320
Info modified on:
18 Jul 2025, 09:31:59
Short summary description HP LaserJet Fuser Kit 220V:

HP LaserJet Fuser Kit 220V, Maintenance kit, Laser, 100000 pages, China, HP Color LaserJet Enterprise M855 (A2W77A, A2W78A, A2W79A, D7P73A), flow MFP M880 (A2W75A, A2W76A,..., Business

Long summary description HP LaserJet Fuser Kit 220V:

HP LaserJet Fuser Kit 220V. Product type: Maintenance kit, Print technology: Laser, Page yield: 100000 pages. Width: 23.5" (598 mm), Depth: 9.8" (249 mm), Height: 11.2" (284 mm). Quantity per pack: 1 pc(s), Package weight: 13.9 lbs (6.3 kg), Package width: 23.5" (598 mm). Quantity per pallet: 32 pc(s), Number of layers per pallet: 4 pc(s), Number of cartons per pallet layer: 8 pc(s). EUR-pallet weight: 7.11 oz (201.6 g), Pallet dimensions (W x D x H): 47.4 x 39.7 x 44.9" (1203 x 1008 x 1141 mm), Pallet size (EU): 47.4 x 39.7 x 44.9" (1203 x 1008 x 1141 mm)

Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.