HP logo

HP LaserJet Fuser Kit 110V

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
336882
Info modified on:
17 Nov 2024, 07:40:30
Bullet Points HP LaserJet Fuser Kit 110V:
  • - Ensure your HP printer continues to provide you with optimum print quality with periodic replacement of supplies.
  • - HP maintenance kits help ensure your HP printer is always available, helping maximize your business efficiency. HP maintenance kits include user-replaceable parts that work with your HP printer to prompt you when they require maintenance.
  • - HP maintenance kits include supplies that are built to last and backed by your HP warranty.
Guarantee:
90 day limited warranty (manufacturing parts only)
Long product name HP LaserJet Fuser Kit 110V:

LaserJet Fuser Kit 110V

HP LaserJet Fuser Kit 110V:

HP printer maintenance kits ensure your HP printer remains in working condition and continues providing your workers with the highest print quality possible.

Short summary description HP LaserJet Fuser Kit 110V:

HP LaserJet Fuser Kit 110V, Printer fuser kit, Laser, 130000 pages, HP, HP Color LaserJet Enterprise M855 (A2W77A, A2W78A, A2W79A, D7P73A), flow MFP M880 (A2W75A, A2W76A,..., Business

Long summary description HP LaserJet Fuser Kit 110V:

HP LaserJet Fuser Kit 110V. Product type: Printer fuser kit, Print technology: Laser, Page yield: 130000 pages. Width: 23.5" (598 mm), Depth: 9.8" (249 mm), Height: 11.2" (284 mm). Package weight: 13.9 lbs (6.3 kg), Package width: 23.5" (598 mm), Package length: 9.8" (24.9 cm). Quantity per pallet: 32 pc(s), Number of layers per pallet: 4 pc(s), Number of cartons per pallet layer: 8 pc(s). EUR-pallet weight: 7.11 oz (201.6 g), Pallet dimensions (W x D x H): 47.4 x 39.7 x 44.9" (1203 x 1008 x 1141 mm), Pallet size (EU): 47.4 x 39.7 x 44.9" (1203 x 1008 x 1141 mm)

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.