HP logo

HP ProBook 6540b Notebook PC Bundle

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43792
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP ProBook 6540b Notebook PC Bundle:

Intel Core i5-430M (2.26GHz, 3MB L3), 15.6" LED-backlit HD (1366 x 768), 1 x 2048MB DDR3, 320GB SATA 7200 rpm, DVD±RW SuperMulti DL LightScribe, Intel GMA HD, Intel 802.11b/g/n, Bluetooth 2.1, Windows 7 Professional 32 + 3 year Pickup and Return Commercial Notebook Only Service (U4395A)

HP ProBook 6540b Notebook PC Bundle:

Tailored for Business: for professionals needing a notebook that balances innovative business features with mobility, productivity and value; it features a 39,6 cm (15.6") diagonal HD LED-backlit display and the latest Intel processors.

Features

- HP Power Assistant lets you take control of your notebook PCs reported power consumption! This tool allows you to conserve power, stretch battery run-time, accurately monitor your reported power needs and report workforce power consumption.
- The optional HP Docking Station and HP Advanced Docking Station allow you to simply dock your notebook in one easy step and utilize peripherals without needing to plug and unplug your accessories to your notebook every time.
- The spill-resistant keyboard with drains helps protect key components from minor spills by combining a thin layer of Mylar film under the keyboard with a drain system that funnels the fluid through a hole in the bottom of the notebook.
- Whether you’re across the street or across the country, HP’s integrated wireless technologies have got you covered. Experience faster connections in more places than ever before and get more done with HP Mobile Broadband powered by Gobi.
- Use HP QuickLook 3 to access e-mail and contact information in seconds without booting up, and HP QuickWeb to access the web in seconds even if your notebook is turned off.
- HP ensures your information has enhanced protection with a broad range of customizable security solutions such as HP ProtectTools to help protect your data, manage your passwords and secure your system.
- HP Battery Solutions - from increased battery lifespan to extended computing, HP offers several optional battery solutions to meet your needs, including the HP Long Life Battery, the HP Ultra-Capacity Battery or the HP Extended Life Battery.

Short summary description HP ProBook 6540b Notebook PC Bundle:

HP ProBook 6540b Notebook PC Bundle

Long summary description HP ProBook 6540b Notebook PC Bundle:

HP ProBook 6540b Notebook PC Bundle

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.