location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Presario
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CQ5000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CQ5700F
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV516AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631950425 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 10 Mar 2012
Product end of life date
Bullet Points HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Black
  • - AMD Athlon II Single Core 170u 2 GHz
  • - 2 GB DDR3-SDRAM 1 x 2 GB
  • - 500 GB DVD Super Multi DL
  • - AMD Radeon HD 3000
  • - Ethernet LAN 10,100 Mbit/s
  • - Windows 7 Home Premium 64-bit
Long product name HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black :
The short editorial description of HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black

AMD Athlon II 170u 2.0 GHz, 2GB DDR3, 500GB 7200rpm SATA, LightScribe 12x SuperMulti DVD Burner, ATI Radeon HD 3000, Fast Ethernet, 6x USB 2.0, DVI-D, VGA, Windows 7 Home Premium 64-bit
More>>>
HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black:
The official marketing text of HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black as supplied by the manufacturer

The Compaq Presario CQ5700F Desktop Computer from Hewlett-Packard is a powerful desktop computer, capable of handling daily computing tasks. You can use it to check e-mail, browse the web, and to make Internet phone calls. The system features a top-positioned power button and a glossy black design, making it suitable for placement on or underneath a desk.

The computer includes the bundled software by HP, which gives you the tools necessary to get the most out of your computer. The HP Support Assistant offers troubleshooting advice, helping you solve problems with ease. The HP Setup Manager makes it easy to transition from your old PC to your new computer.

The system is powered by a 2GHz AMD Athlon II 170u CPU and boasts 2GB of RAM, a 500GB 7200rpm hard drive, and ATI Radeon HD 3000 graphics. Its DVD burner supports LightScribe printing, which allows it to burn labels directly onto compatible media. Windows 7 Home Premium (64-bit) is the installed operating system.

Style and Quality
Get exactly the computing performance you need for home, school, and your essential computing needs. The Compaq Presario CQ5700 comes with the power and memory to handle a variety of tasks, efficiently and reliably. The Compaq Presario CQ5700, with its stylish design, is backed by Compaq's award winning support and services.

- Top-positioned power button enables convenient use
- Full glossy black modern design
- Desktop icon provides one-click access to built-in HP Support Assistant
- Protected by Norton Internet Security 2011: Protect your PC out of the box
- The SuperMulti DVD burner with LightScribe technology lets you create custom, silkscreen-quality labels and artwork directly onto LightScribe-enabled CD and DVD discs
- Large 500GB hard drive gives you enough storage space for your photos, movies, and music

Simplicity, Security, and Real-Life Innovation: Compaq and Windows 7
Compaq personal computers deliver the features you need to get the most from Windows 7. Together, Compaq and Windows 7 provide intuitive system control, powerful search and organization, and more security when you go online. Windows 7 provides the latest operating system improvements and enhancements from Microsoft.

- HP Setup Manager: Learn about your new PC and explore key activities that can help you transition smoothly and easily from your old PC
- HP Support Assistant helps you keep your PC up to date, troubleshoot problems, and get assistance when you need help

Protection Right Out of the Box
Preinstalled security software protects every Compaq PC from viruses, spam, spyware, and other online threats, right out of the box. Your PC also includes 60 days of ongoing protection, and after 60 days, you can update your subscription to help protect your PC from future outbreaks.

Norton Internet Security 2011 protects your PC right out of the box with 60 days of live updates

Relax with 24/7 Support
Compaq stands behind our products and protects your investment with award-winning service and support available around the clock by phone, e-mail, and online.

Short summary description HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black:
This short summary of the HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Presario CQ5700F, 2 GHz, AMD Athlon II Single Core, 2 GB, 500 GB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black:
This is an auto-generated long summary of HP Compaq Presario CQ5700F AMD Athlon II Single Core 170u 2 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq Presario CQ5700F. Processor frequency: 2 GHz, Processor family: AMD Athlon II Single Core, Processor model: 170u. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 3000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Weight: 11 lbs (4.99 kg). Product color: Black

Processor
Processor manufacturer *
AMD
Processor family *
AMD Athlon II Single Core
Processor model *
170u
Processor cores
1
Processor frequency *
2 GHz
Processor cache
1 MB
Processor cache type
L2
System bus rate
3.2 GT/s
Number of processors installed
1
Memory
Internal memory *
2 GB
Maximum internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 2 GB
Storage
Total storage capacity *
500 GB
Optical drive type *
DVD Super Multi DL
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card family
AMD Radeon HD 3000
On-board graphics card model *
AMD Radeon HD 3000
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100Base-T(X)
Wi-Fi *
No
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Ports & interfaces
Headphone outputs
1
Expansion slots
PCI Express x1 slots
2
Design
Chassis type *
Tower
Number of 3.5" bays
1
Number of 5.25" bays
2
Product color *
Black
Country of origin
China
Performance
Motherboard chipset
AMD 760G
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Pre-installed software
Norton Internet Security 2011
Bundled software
Cyberlink DVD Suite Deluxe HP Support Assistant MS Office 2010
Power
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Weight & dimensions
Width *
6.54" (166.1 mm)
Depth *
16.9" (428.5 mm)
Height *
15.1" (383.8 mm)
Weight *
11 lbs (4.99 kg)
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Power supply type
AC
LightScribe
Yes
TV tuner integrated
No
Graphics card family
ATI
Floppy drive installed
No