location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB PS2 Washable Keyboard and Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB PS2 Washable Keyboard and Mouse
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BU207AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885631612477 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45608
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2023 15:10:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP USB PS2 Washable Keyboard and Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Office
  • - USB + PS/2
  • - Full-size (100%)
  • - Mouse included
  • - Black
Guarantee: Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB PS2 Washable Keyboard and Mouse :
The short editorial description of HP USB PS2 Washable Keyboard and Mouse

HP USB PS2 Washable Keyboard and Mouse
More>>>
HP USB PS2 Washable Keyboard and Mouse:
The official marketing text of HP USB PS2 Washable Keyboard and Mouse as supplied by the manufacturer








Short summary description HP USB PS2 Washable Keyboard and Mouse:
This short summary of the HP USB PS2 Washable Keyboard and Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB PS2 Washable Keyboard and Mouse, Full-size (100%), Wired, USB + PS/2, Black, Mouse included

Long summary description HP USB PS2 Washable Keyboard and Mouse:
This is an auto-generated long summary of HP USB PS2 Washable Keyboard and Mouse based on the first three specs of the first five spec groups.

HP USB PS2 Washable Keyboard and Mouse. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB + PS/2. Cable length: 86.6" (2.2 m). Recommended usage: Office. Product color: Black. Mouse included

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB + PS/2
Keyboard form factor *
Full-size (100%)
Purpose
PC/server
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Wrist rest
No
Product color *
Black
Protection features
Dust resistant, Water resistant
Features
Cable length
86.6" (2.2 m)
Mouse
Mouse included *
Yes
Scroll
Yes
Mouse
Scroll type
Wheel
Operational conditions
Operating temperature (T-T)
10 - 50 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 95%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
17.7 x 6.61 x 1.38" (449 x 168 x 35 mm)
Keyboard weight
27.2 oz (770 g)
Mouse dimensions (WxDxH)
2.44 x 4.61 x 1.57" (62 x 117 x 40 mm)
Mouse weight
4.44 oz (126 g)
Packaging content
Cables included
USB
User guide
Yes
Other features
Compatible operating systems
Windows Vista, XP
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 05:09:17
Uk has collected 4 expert reviews for HP USB PS2 Washable and Mouse keyboard Mouse included Office USB + PS/2 Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
pcadvisor.co.uk
Updated:
2017-05-01 05:09:17
Product Code: VF097AA#AB For dusty environments and situations where spills are of real concern, the HP USB PS2 Washable Keyboard is a good choice. If it ever gets contaminated with dust or sticky liquids, you can simply wash it under a running tap w...
Bottom line Dust- and water-proof, with a PS2 adaptor and USB extension cable, the HP USB PS2 Washable Keyboard will be a great buy for anyone who is prone to spillage. Elias Plastiras, PCWorld.idg.com.au...
80%
goodgearguide.com.au
Updated:
2017-05-01 05:09:17
If your work environment is very dusty, or if you're a bit of a klutz with your coffee mug or soft drink, consider investing in HP's USB PS2 Washable Keyboard. It's a $69 keyboard that's impervious to dust and liquids and it will keep on truckin' even after the most severe of spills. Whether you spill a sticky soft drink on it while watching a funny YouTube video, or whether a lot of dust gets into the nooks between the keys while you're on the wood shop floor, you can simply place the keybo...
Good Dust- and liquid-proof, washable, USB extension cable...
Bad Left Shift key is not big enough...
Bottom line For dusty environments and situations where spills are of real concern, HP’s USB PS2 Washable Keyboard is a good choice. It it ever gets contaminated with dust or sticky liquids, you can simply wash it under a running tap without worrying about damagi...
80%
hardwarezone.com.ph
Updated:
2017-05-01 05:09:17
How often have we caused unnecessary trouble for ourselves by spilling drinks on our gadgets? The keyboard is the victim in most cases, and what HP has done is to come up with a washable mouse and keyboard combination that has SpillSeal technology that's...
0%
Country Distributor
United States 1 distributor(s)