HP logo

HP UltraSlim Tablet Sling backpack Black, Gray Fabric

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
345499
Info modified on:
20 Jul 2023, 14:56:30
Guarantee:
One-year limitedAdditional support is available 24 hours a day, seven days a week by phone as well as online support forms.
NOTE: Certain restrictions and exclusions apply. Consult the HP Customer Support Center for details.
Long product name HP UltraSlim Tablet Sling backpack Black, Gray Fabric:

HP UltraSlim Tablet Sling

HP UltraSlim Tablet Sling backpack Black, Gray Fabric:




Short summary description HP UltraSlim Tablet Sling backpack Black, Gray Fabric:

HP UltraSlim Tablet Sling, 12", Fabric

Long summary description HP UltraSlim Tablet Sling backpack Black, Gray Fabric:

HP UltraSlim Tablet Sling. Product main color: Black, Gray, Maximum screen size: 12", Country of origin: CHN. Width: 12.8" (325 mm), Depth: 8.9" (226 mm), Height: 0.984" (25 mm). Material: Fabric

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.