HP logo

HP Compaq dx2200 Minitower PC Intel® Pentium® 4 651 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
280580
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP Compaq dx2200 Minitower PC Intel® Pentium® 4 651 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional:

HP Compaq dx2200 Minitower PC, 3.4 GHz, Intel® Pentium® 4, 1 GB, 160 GB, DVD±RW, Windows XP Professional

Long summary description HP Compaq dx2200 Minitower PC Intel® Pentium® 4 651 1 GB DDR2-SDRAM 160 GB AMD Radeon Xpress 200 Windows XP Professional:

HP Compaq dx2200 Minitower PC. Processor frequency: 3.4 GHz, Processor family: Intel® Pentium® 4, Processor model: 651. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon Xpress 200. Operating system installed: Windows XP Professional. Chassis type: Mini Tower. Product type: PC. Weight: 21.2 lbs (9.6 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.