HP logo

HP RDX1000 USB3.0 Internal Disk Backup System internal hard drive

Article code:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
71874
Info modified on:
07 Mar 2024, 15:34:52
Long product name HP RDX1000 USB3.0 Internal Disk Backup System internal hard drive:

HP RDX1000 USB3.0 Internal Disk Backup System

HP RDX1000 USB3.0 Internal Disk Backup System internal hard drive:

Need an easy to use, affordable and reliable way to protect the data and systems critical to your small or medium business?

The HP RDX Removable Disk Backup System delivers an easy-to-use, affordable and rugged data protection solution for workstations and servers. Backups are very simple with drag and drop file access. Protect your entire system with the "hands-free" HP RDX Continuous Data Protection Software which is included. Reduce cost of ownership with long lasting removable disk cartridges and a forward and backward compatible docking station that does not require a costly upgrade for future, higher capacity cartridges. The HP RDX Removable Disk Backup System offers fast disk-based performance with the ability to store 320 GB, 500 GB, 1 TB or 2 TB of data on a single removable disk cartridge at speeds of up to 360GB/hr. Portable, durable and rugged removable disk cartridges simply and securely store your backups off site for complete data protection and peace of mind.

Short summary description HP RDX1000 USB3.0 Internal Disk Backup System internal hard drive:

HP RDX1000 USB3.0 Internal Disk Backup System

Long summary description HP RDX1000 USB3.0 Internal Disk Backup System internal hard drive:

HP RDX1000 USB3.0 Internal Disk Backup System

Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.