HP logo

HP EliteBook 8570p Intel® Core™ i7 i7-3540M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21379
Info modified on:
23 Jan 2025, 19:17:24
Short summary description HP EliteBook 8570p Intel® Core™ i7 i7-3540M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Windows 7 Professional Silver:

HP EliteBook 8570p, Intel® Core™ i7, 3 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP EliteBook 8570p Intel® Core™ i7 i7-3540M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7570M Windows 7 Professional Silver:

HP EliteBook 8570p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3540M, Processor frequency: 3 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Mobile network generation: 3G. Operating system installed: Windows 7 Professional. Product color: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.