location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Color LaserJet Enterprise M553dh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Color LaserJet Enterprise M553dh
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5L27A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889296295570 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21327
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 21 Jul 2017
Product end of life date
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Color LaserJet Enterprise M553dh
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - With the fast pace of business, there’s no time to stop and wait. Ensure workgroups have tools to move business forward. This efficient printer is designed to conserve energy without sacrificing productivity—so employees can speed through tasks.
  • - Workgroup needs are wide-ranging. Keep them all covered effortlessly, with a full suite of advanced and innovative HP JetAdvantage solutions[5] that simplify fleet management and help make printing secure.
  • - Business is mobile, and so is your workforce. Help them print the documents they need on the move—whether they’re headed to the office or to a meeting—with easy printing from a range of mobile devices,[1] enhanced by HP JetAdvantage solutions.[5]
  • - Bring out the best in your printer—get more high-quality pages than ever. Use Original HP Toner cartridges with JetIntelligence for better performance, higher energy efficiency, and the authentic HP quality you paid for—unlike the competition.[11]
Guarantee: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP Color LaserJet Enterprise M553dh :
The short editorial description of HP Color LaserJet Enterprise M553dh

Color LaserJet Enterprise M553dh
More>>>
HP Color LaserJet Enterprise M553dh:
The official marketing text of HP Color LaserJet Enterprise M553dh as supplied by the manufacturer

Speed and color are the perfect pair for your business. That’s why this energy-efficient printer and Original HP Toner cartridges with JetIntelligence combine to produce vibrant, professional-quality documents right when employees need them.

Short summary description HP Color LaserJet Enterprise M553dh:
This short summary of the HP Color LaserJet Enterprise M553dh data-sheet is auto-generated and uses the product title and the first six key specs.

HP Color LaserJet Enterprise M553dh

Long summary description HP Color LaserJet Enterprise M553dh:
This is an auto-generated long summary of HP Color LaserJet Enterprise M553dh based on the first three specs of the first five spec groups.

HP Color LaserJet Enterprise M553dh

High-speed performance meets energy efficiency

This printer uses exceptionally low amounts of energy—thanks to smart media-sensing and toner technology.[4]
Equip employees to breeze through tasks with the adjustable 4.3-inch (10.9 cm) color touchscreen.
Consistently print high-quality documents across a variety of media—including A5—with automatic media sensing.

Your fleet—simple, protected, streamlined

Centralize control of your print environment with HP Web Jetadmin[6]—and help build business efficiency.
Protect sensitive data—use embedded or optional features, including HP JetAdvantage Security Solutions.[5]
Easily develop, deploy, and add on HP and third-party solutions. Choose the optional 1 GB memory upgrade.[7]

Print whenever business demands

Enable wireless direct printing in the office—from mobile devices—without accessing the network.[9]
Print with just a touch of your NFC-enabled mobile device to this printer—no network needed.[10]
Easily print from a variety of smartphones and tablets—generally no setup or apps required.[1]

Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:24:39
Uk has collected 15 expert reviews for HP Color LaserJet Enterprise M553dh and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
digitalversus.com
Updated:
2015-09-10 21:24:39
As in the rest of the Color LaserJet series, the M553x is made of matte white plastic that's been properly assembled. Each of the moving parts fulfils its role to a T; they're easy to manipulate and show no play. It's a relatively compact machine consider...
Good Generally convenient to use, Toner monitoring system, Print quality, Fast printing, even in duplex...
Bad Slow startup (1 minute 20 seconds)...
Bottom line Once past its slow startup, the Color LaserJet Enterprise M553x offers top-tier print quality at particularly high speeds. Just don't place your desk in the immediate vicinity, as the fan is just as effective at making noise as it is at cooling the machin...
80%
alphr.com
Updated:
2015-09-10 21:24:39
If you think colour laser printing has to be expensive, take a look at HP's newest range of LaserJets. The Color LaserJet Enterprise M553dn uses completely redesigned toner cartridges that incorporate the company's new JetIntelligence technology, designed...
Bottom line More revolution than evolution, the Color LaserJet M553dn is a superb choice for small businesses and workgroups. It offers an unbeatable combination of value, low running costs, performance, reduced power consumption and excellent output quality. try...
100%
techradar.com
Updated:
2015-09-10 21:24:39
You don't need to worry about somebody stealing the HP Color LaserJet 553X from your office – at 33.4kg unladen, this printer is going to stay wherever you put it even if you don't use the port for a Kensington-style lock. That's just as well, because if...
Good Superb print quality, Fast performance, Wired and wireless support, Low running costs...
Bad Quite expensive...
Bottom line This is a big printer for companies with big ideas. It's fast, flexible and delivers stunning prints...
100%
itpro.co.uk
Updated:
2015-09-10 21:24:39
Workgroups with a real hunger for printing and a keen eye on costs should pay attention as HP claims to have reinvented the laser printer. Redesigned from the inside out, the new Color LaserJet Enterprise M553 series promises to be smaller, faster and che...
Good Compact design, High print speeds, Good output quality, Low running costs and power consumption, Fast duplexing...
Bad No integral wireless...
Bottom line HP changes the landscape for workgroup colour printing as the M553dn delivers a superb range of features and rock-bottom running costs. It's fast as well and the new toner provides quality output whilst keeping power consumption to an all-time low...
100%
techradar.com/au/
Updated:
2015-09-10 21:24:39
You don't need to worry about somebody stealing the HP Color LaserJet 553X from your office – at 33.4kg unladen, this printer is going to stay wherever you put it even if you don't use the port for a Kensington-style lock. That's just as well, because if...
Good Superb print quality, Fast performance, Wired and wireless support, Low running costs...
Bad Quite expensive...
Bottom line This is a big printer for companies with big ideas. It's fast, flexible and delivers stunning prints...
100%
itpro.co.uk
Updated:
2017-03-16 01:50:03
HP's M553 LaserJet family delivers a heap of new features that will appeal to SMBs and busy workgroups alike. These aren't minor tweaks: HP has redesigned these printers from the ground up. The M553x is at the top of the range. The price may look steep...
Good Great cloud printing functionality, Excellent image quality...
Bad Inability to use cheaper alternative cartridges...
Bottom line This classy, feature-rich printer is fast and cheap to run, and won't be beaten for its extensive print-management tools...
100%
pcmag.com
Updated:
2015-09-10 21:24:39
The HP Color LaserJet Enterprise M553dn ($599) leaves off a few of the extras found in the HP Color LaserJet Enterprise M553x—the new high-end model in the company's 500 series of single-function color laser printers—but it comes in at a much more moderat...
Good Fast. Above-average output quality across the board in testing. Excellent graphics. 650-sheet standard paper capacity. PCL and PostScript drivers.
Bad Display is a non-touch LCD...
Bottom line The HP Color LaserJet Enterprise M553dn is fast, low-priced, and has output quality good enough to let you print your own marketing materials...
90%
pcmag.com
Updated:
2015-09-10 21:24:39
As the flagship model in Hewlett-Packard's 500 series of workgroup color laser printers, the HP Color LaserJet Enterprise M553x ($1,199) is a formidable machine. Among its virtues are very good speed, voluminous standard paper capacity, Wi-Fi Direct and N...
Good Fast. Above-average output quality across the board. Excellent graphics. 1,200-sheet standard paper capacity. Wireless Direct and NFC connectivity. PCL and PostScript drivers.
Bad Pricey. Lacks 802.11 Wi-Fi and Bluetooth...
Bottom line The HP Color LaserJet Enterprise M553x is fast, with features galore, a high paper capacity, and very good output quality. But some businesses might not want to pay the high price for more features than they need...
80%
computershopper.com
Updated:
2017-03-16 01:50:00
Even though they're often more expensive to purchase and use, all else being equal, HP's LaserJet printers earn it. The technology inside is field-leading, and they tend to be more modern- and stylish-looking than most of their competitors. And that's say...
Good Fast print speed, Excellent print quality, especially with small fonts, Multiple expansion options, Stylish and well-built...
Bad A bit pricey, Full set of four high-yield cartridges is more than $1,000, Wi-Fi module costs extra, Many mobile options unavailable without Wi-Fi upgrade, Cost per page too high...
Bottom line Pricey toner undermines this otherwise excellent single-function LaserJet, which is competitively fast and prints well (surprisingly so, with photos). Read More…...
70%
Disclaimer HP Color LaserJet Enterprise M553dh:
Disclaimer

[1] Local printing requires mobile device and printer be on the same network or have a direct wireless connection. Wireless performance is dependent on physical environment and distance from access point. Wireless operations are compatible with 2.4 GHz operations only. Remote printing requires an Internet connection to an HP web-connected printer. App or software and HP ePrint account registration may also be required. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. See http://www.hp.com/go/mobileprinting for more details.
[4] Based on HP testing using the ENERGY STAR® program’s Typical Electricity Consumption (TEC) method or as reported in energystar.gov vs. competitive single-function color laser printers with print speeds between 31 and 44 pages per minute (ppm) as of November 2014. Actual results may vary.
[5] Some solutions require download or additional purchase. Learn more at http://www.hp.com/go/printingsolutions.
[6] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin.
[7] Solutions deployed through the Hardware Integration Pocket (HIP) may require additional purchase.
[9] Feature available on the HP LaserJet Enterprise M553x only. Mobile device needs to be connected directly to the WiFi network of a wireless direct–capable MFP or printer prior to printing. Depending on mobile device, an app or driver may also be required. Wireless performance is dependent on physical environment and distance from the access point in the MFP or printer. For details, see http://www.hp.com/go/mobileprinting
[10] Feature available on the HP LaserJet Enterprise M553x only. Mobile device must support near-field communications (NFC)–enabled printing. For more information, see http://www.hp.com/go/mobileprinting