HP logo

HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11838
Info modified on:
09 Mar 2024, 14:19:00
End of life date:
15 Jun 2016
Bullet Points HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:
  • - Check off your to-do list without writing a big check. Print, scan, and copy the documents you need, using an all-in-one designed to be simply affordable.
  • - Start saving time as soon as you open the box. Avoid hassles and take on everyday tasks with a straightforward, time-saving all-in-one you can set up in a snap.
  • - Preserve precious space with a compact all-in-one that fits wherever you need it—close at hand or out of the way.
  • - Conserve resources without sacrificing performance—this all-in-one is ENERGY STAR® qualified. Reduce your impact even more with free, easy cartridge recycling.<sup>[2]</sup>
Guarantee:
Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to /supportWith services, software, solutions and support from HP Total Care, you can use, protect and enjoy your HP Technology. Comes with one-year technical phone support; one-year limited hardwareand access to 24/7 award-winning support services through /support
Long product name HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:

HP Deskjet 1510 All-in-One Print/Scan/Copy

HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:






Short summary description HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet 1510, Inkjet, Color printing, 4800 x 1200 DPI, Color copying, A4, Gray

Long summary description HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm:

HP DeskJet 1510. Print technology: Inkjet, Printing: Color printing, Maximum resolution: 4800 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 4 ppm. Copying: Color copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Product color: Gray

Disclaimer HP DeskJet 1510 Inkjet A4 4800 x 1200 DPI 7 ppm B2L56A:
[1] High-capacity Original HP 61XL, 301XL, 122XL, and 802 Ink Cartridges not included; please purchase separately. Less cost per page compared with standard capacity HP 61, 301, 122, and 802 Ink Cartridges.
[2] Program availability varies. Original HP cartridge return and recycling is currently available in more than 50 countries, territories, and regions in Asia, Europe, and North and South America through the HP Planet Partners program. For more information, visit hp.com/recycle
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.