location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H SN6000 Managed 1U Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
H
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SN6000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW576B show
Show alternative article codes used in the online market place
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77580
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:43:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP H SN6000 Managed 1U Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Managed
  • - Switching capacity: 8 Gbit/s
  • - 1U Stackable
Long product name HP H SN6000 Managed 1U Black :
The short editorial description of HP H SN6000 Managed 1U Black

HP SN6000 Stackable 8Gb 24-port Dual Power Fibre Channel Switch
More>>>
HP H SN6000 Managed 1U Black:
The official marketing text of HP H SN6000 Managed 1U Black as supplied by the manufacturer






Short summary description HP H SN6000 Managed 1U Black:
This short summary of the HP H SN6000 Managed 1U Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP H SN6000, Managed, 1U

Long summary description HP H SN6000 Managed 1U Black:
This is an auto-generated long summary of HP H SN6000 Managed 1U Black based on the first three specs of the first five spec groups.

HP H SN6000. Switch type: Managed. Installed SFP modules quantity: 20. Switching capacity: 8 Gbit/s. Form factor: 1U

Management features
Switch type *
Managed
Ports & interfaces
Installed SFP modules quantity *
20
Data transmission
Switching capacity *
8 Gbit/s
Design
Stackable *
Yes
Form factor
1U
Product color
Black
Weight & dimensions
Width
8.43" (214.1 mm)
Depth
26.2" (665 mm)
Height
23.4" (595.1 mm)
Weight
26 lbs (11.8 kg)
Brand Image Article code product Stock Price from
HPE

HPE SN6000 Stackable 20Gb ISL Upgrade LTU
(show image)
TA822A SN6000 Stackable 20Gb ISL Upgrade LTU 0.00
(excl. VAT)
0 (incl. VAT)