HP logo

HP 32GB DDR5 5600 SODIMM Memory memory module 5600 MHz

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3249
Info modified on:
31 Oct 2024, 02:01:54
Long product name HP 32GB DDR5 5600 SODIMM Memory memory module 5600 MHz:

32GB DDR5 5600 SODIMM Memory

HP 32GB DDR5 5600 SODIMM Memory memory module 5600 MHz:

Expand Your Productivity

Upgrade your capacity for uninterrupted, undeterred, unbelievably fast speed. Upgrading to 32 GB DDR5 5600MHz SODIMM to open up your workspace to its full potential. Make way for all the things you need to get done, at once, with state-of-the-art processing power.

Short summary description HP 32GB DDR5 5600 SODIMM Memory memory module 5600 MHz:

HP 32GB DDR5 5600 SODIMM Memory, 32 GB, DDR5, 5600 MHz

Long summary description HP 32GB DDR5 5600 SODIMM Memory memory module 5600 MHz:

HP 32GB DDR5 5600 SODIMM Memory. Component for: Laptop, Internal memory: 32 GB, Internal memory type: DDR5, Memory clock speed: 5600 MHz

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.