location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ819A backup storage device Storage drive Tape Cartridge LTO 800 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ819A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ819A show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HPE AJ819A backup storage device Storage drive Tape Cartridge LTO 800 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Storage drive Tape Cartridge Black
  • - Ultrium 1760 SCSI
  • - Data storage type: LTO 2:1
  • - Native capacity: 800 GB Compressed capacity: 1.6 TB
Long product name HPE AJ819A backup storage device Storage drive Tape Cartridge LTO 800 GB :
The short editorial description of HPE AJ819A backup storage device Storage drive Tape Cartridge LTO 800 GB

HP StorageWorks MSL LTO-4 Ultrium 1760 SCSI Drive Upgrade Kit
More>>>
Short summary description HPE AJ819A backup storage device Storage drive Tape Cartridge LTO 800 GB:
This short summary of the HPE AJ819A backup storage device Storage drive Tape Cartridge LTO 800 GB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ819A, Storage drive, Tape Cartridge, Ultrium 1760 SCSI, 2:1, LTO, 800 GB

Long summary description HPE AJ819A backup storage device Storage drive Tape Cartridge LTO 800 GB:
This is an auto-generated long summary of HPE AJ819A backup storage device Storage drive Tape Cartridge LTO 800 GB based on the first three specs of the first five spec groups.

HPE AJ819A. Product type: Storage drive, Media type: Tape Cartridge, Interface: Ultrium 1760 SCSI. Native capacity: 800 GB, Compressed capacity: 1.6 TB. Product color: Black. Weight: 4.41 lbs (2 kg). Dimensions (W x D x H) (imperial): 6.89 x 13.19 x 14.76"