location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AH728AA#AK9
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AH728AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585119622 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21481
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 09 Jan 2013
Product end of life date
Bullet Points HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon X2 3000+ 1.6 GHz
  • - 2 GB 667 MHz
  • - 80 GB
  • - Windows Vista Business
Guarantee: 3 Years
Long product name HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+ :
The short editorial description of HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+

HP BladeSystem bc2500 (10-pack) Blade PC
More>>>
HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+:
The official marketing text of HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+ as supplied by the manufacturer

Centralize desktop compute and storage resources into easily managed, highly secure data centers with HP Consolidated Client Infrastructure (CCI). Maximize your processing power within CCI with the high-performance HP BladeSystem bc2500 Blade PC.

- High performance
- Broaden your scope of centralization to end users who need the best HP blade PC processing and graphics performance with a powerful AMD Athlon 64 X2 Dual-Core 3000+ processor and HP Remote Graphics Software.

Enhanced connectivity
- The addition of HP Remote Graphics Software to the blade PC delivers a better desktop experience with fast performance, high image quality, and an excellent compression ratio for video and images with minimal network usage.

Simplified management
- Enable single console control of end-user administration, provisioning, and automatic failover with HP PC Session Allocation Manager, which also includes administrative usage and planning report tools.

High density
- Achieve maximum data center floor-space utilization with a blade that provides an impressive 280 blade per rack density at only 12.4 kW.

Improved security
- Significantly reduce the risks of viruses, theft, and data loss with centralized control of hardware and end-user data.

Business continuity
- Blade PCs provide particularly robust frameworks for business continuity. If a workplace is unavailable due to fire, flood or snowstorm, employees can continue to support customers from any internet-connected device at a satellite office or from home.

Short summary description HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+:
This short summary of the HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP AH728AA#AK9, 1.6 GHz, AMD Athlon X2, 3000+, 1 MB, ATI RS690T, 2 GB

Long summary description HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+:
This is an auto-generated long summary of HP AH728AA#AK9 1.6 GHz Windows Vista Business 2.2 lbs (1 kg) Black, Gray 3000+ based on the first three specs of the first five spec groups.

HP AH728AA#AK9. Processor frequency: 1.6 GHz, Processor family: AMD Athlon X2, Processor model: 3000+. Internal memory: 2 GB, Memory clock speed: 667 MHz, Maximum internal memory: 4 GB. Total storage capacity: 80 GB. Product color: Black, Gray. Operating system installed: Windows Vista Business

Processor
Processor frequency *
1.6 GHz
Processor family
AMD Athlon X2
Processor model
3000+
L2 cache
1 MB
Motherboard chipset
ATI RS690T
Memory
Internal memory *
2 GB
Memory clock speed
667 MHz
Maximum internal memory
4 GB
Storage
Total storage capacity *
80 GB
Graphics
On-board graphics card
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Design
Product color *
Black, Gray
Display
Display included *
No
Software
Operating system installed *
Windows Vista Business
Power
Power supply
600 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Certificates
Country of origin
China
Weight & dimensions
Weight
2.2 lbs (1 kg)
Other features
Dimensions (WxDxH)
0.799 x 15.5 x 4.7" (20.3 x 393.7 x 119.4 mm)
Power requirements
200-240 V, AC, 47 - 63 Hz
HDD interface
Serial ATA