location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 10642 G2 200mm Extension Shock Rack

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10642 G2 200mm Extension Shock Rack
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AF034A
Category:
A type of metal shelf which contains servers and other different networking equipment
Rack Cabinets Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: only logistic data imported
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 172892
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 May 2024 11:15:12
The date of the most recent change of the data-sheet in Icecat's system
reference guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: Service & support options: Care Pack services provide a range of life cycle support options that let you choose the service levels that meet your business requirements, from basic to mission-critical. A full range of HP Care Pack hardware and software services are available including: Installation and start up; Education courses; Extended onsite hardware coverage hours from same business day 13 hours, 5 day to 24 hours, 7 days call window with options including 4-hour response or 6-hour Call To Repair; Comprehensive range of software technical support for Microsoft, Linux, ProLiant Essentials and VMware-based IT solutions helping to deliver high level of application availability. Response times range from 30 mins for critical problems to 2 hours; System Management, Performance Services and Mission Critical Support Solution.3 year limited parts onlystandard statement: Three-year limitedparts only
Long product name HP 10642 G2 200mm Extension Shock Rack :
The short editorial description of HP 10642 G2 200mm Extension Shock Rack

HP 10642 G2 200mm Extension Shock Rack
More>>>
HP 10642 G2 200mm Extension Shock Rack:
The official marketing text of HP 10642 G2 200mm Extension Shock Rack as supplied by the manufacturer


Short summary description HP 10642 G2 200mm Extension Shock Rack:
This short summary of the HP 10642 G2 200mm Extension Shock Rack data-sheet is auto-generated and uses the product title and the first six key specs.

HP 10642 G2 200mm Extension Shock Rack

Long summary description HP 10642 G2 200mm Extension Shock Rack:
This is an auto-generated long summary of HP 10642 G2 200mm Extension Shock Rack based on the first three specs of the first five spec groups.

HP 10642 G2 200mm Extension Shock Rack

Brand Image Article code product Stock Price from
HP 11K G2 Rack Tie Down Kit HP 11K G2 Rack Tie Down Kit
(show image)
AF076A 11K G2 Rack Tie Down Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10642 G2 Top Exhaust Extension Kit HP 10642 G2 Top Exhaust Extension Kit
(show image)
AF028A 10642 G2 Top Exhaust Extension Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 9000 and 10000 Rack Ballast Kit HP 9000 and 10000 Rack Ballast Kit
(show image)
120672-B21 9000 and 10000 Rack Ballast Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP 10000 G2 Rack Grounding Kit HP 10000 G2 Rack Grounding Kit
(show image)
AF074A#*AGFA 10000 G2 Rack Grounding Kit 0.00
(excl. VAT)
0 (incl. VAT)