location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Brocade BladeSystem 4/24 SAN Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Brocade BladeSystem 4/24 SAN Switch
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE372A
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 200875
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:39:37
The date of the most recent change of the data-sheet in Icecat's system
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: standard statement: (1-1-1) HardwareOne-year on-sitenormal business hours, next business day response, installation not included. SoftwareHP warrants only that the software media will be free of physical defects for a period of ninety (90) days from delivery.
Long product name HP Brocade BladeSystem 4/24 SAN Switch :
The short editorial description of HP Brocade BladeSystem 4/24 SAN Switch

The Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage Fibre Channel embedded switch solution with 4 Gbps performance to HP c-Class BladeSystem customers.
More>>>
HP Brocade BladeSystem 4/24 SAN Switch:
The official marketing text of HP Brocade BladeSystem 4/24 SAN Switch as supplied by the manufacturer

The Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN. The Brocade 4Gb SAN Switch hot-plugs into the back of the HP BladeSystem c-Class Enclosure, freeing up rack space. Server and switch interconnects internal to the BladeSystem reduce cabling, SFPs and associated costs while improving reliability. Shared power and cooling resources further reduce costs and additional points of failure. Trunking between the SAN facing ports and external Brocade or HP StorageWorks B-series switches provides a higher bandwidth solution. External facing ports auto-sense lower bandwidth components for flexibility and investment protection.

Short summary description HP Brocade BladeSystem 4/24 SAN Switch:
This short summary of the HP Brocade BladeSystem 4/24 SAN Switch data-sheet is auto-generated and uses the product title and the first six key specs.

HP Brocade BladeSystem 4/24 SAN Switch

Long summary description HP Brocade BladeSystem 4/24 SAN Switch:
This is an auto-generated long summary of HP Brocade BladeSystem 4/24 SAN Switch based on the first three specs of the first five spec groups.

HP Brocade BladeSystem 4/24 SAN Switch