HP logo

HP PS/2 Easy Access keyboard PS/2 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108435
Info modified on:
20 Feb 2024, 16:11:35
Long product name HP PS/2 Easy Access keyboard PS/2 Black:

Easy Access Keyboard, PS/2, 1.8m, 900g, Black/Silver

Short summary description HP PS/2 Easy Access keyboard PS/2 Black:

HP PS/2 Easy Access, Full-size (100%), Wired, PS/2, Black

Long summary description HP PS/2 Easy Access keyboard PS/2 Black:

HP PS/2 Easy Access. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: PS/2. Cable length: 70.9" (1.8 m). Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.