location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A7444A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:36:15
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive :
The short editorial description of HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive

tape drives make backup fast, easy, affordable, reliable.
More>>>
HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive:
The official marketing text of HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive as supplied by the manufacturer

The suitable backup routine : provides the best protection against data loss of all kinds

tape drives make backup fast, easy, affordable, reliable.

Reliable - When it comes to data protection, it's safety first. Tape has proved itself a reliable medium, and tape drives themselves have never been more reliable

Data loss is a serious threat to companies of all sizes, and catastrophic data loss can destroy a business. But most data loss isn't the result of a big disaster, it's caused by human error, viruses, and disk malfunctions. A suitable backup routine provides the best protection against data loss of all kinds. And tape technology remains the most efficient and cost-effective means to back up your system, whether you're a small business or a global 24x7 operation.

tape drives make backup : Fast - Speed is critical because your data is constantly growing while the time available for backup is shrinking. Even the slowest tape drive writes 1 MB per second and the fastest 30 MB per second - that means a 200 GB backup can be completed in less than two hours. Easy - Unlike other storage methods, tape drives offer a range of media that allows you to back up all the data on a small to medium-sized server - up to 200 GB - on a single cartridge. And tape backup captures your system setup information, as well as your data, allowing you to restore your entire system when disaster strikes. What's more, your software can schedule backups to happen automatically at the time most convenient for you. Affordable - Per gigabyte of storage, tape is the most cost-effective way to store large amounts of data. The compact size of tape cartridges also helps keep down your storage costs.

The compact HP StorageWorks Ultrium 215 tape drive offers an ideal solution for network backup when capacity and low cost of ownership are critical.

As the entry point for HPs Ultrium tape drive family, the HP StorageWorks Ultrium 215 tape drive offers super drive capacity in a compact half-height form factor that makes it easy to integrate into desktop workstations and servers. An ideal solution for network backup where capacity and low cost of ownership are critical, the Ultrium 215 stores 200 GB of compressed data on a single tape at up to 54 GB per hour. With ultimate reliability in mind, even at 100% duty cycles, the rugged design builds on superior LTO technology and adds advanced features to create a new level of data protection. The tape drive uses data rate matching to adjust to the speed of the host, reducing wear and tear on both drive and media and increasing performance, even on slower hosts. The highly reliable HP leader-capture mechanism will increase the success of backup and restore operations compared to previous solutions.

Short summary description HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive:
This short summary of the HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive

Long summary description HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive:
This is an auto-generated long summary of HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive based on the first three specs of the first five spec groups.

HP StorageWorks 1U Rack-mount with 1 Ultrium 215 Tape Drive

Brand Image Article code product Stock Price from
HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge HP StoreEver 3U SCSI Rack-mount Kit Storage auto loader & library Tape Cartridge
(show image)
274338-B22 StoreEver 3U SCSI Rack-mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks LTO-1 Ultrium 200GB Storage drive Tape Cartridge
(show image)
C8013A LTO-1 Ultrium 200GB 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks 1U SCSI Rack-Mount Kit Storage auto loader & library Tape Cartridge
(show image)
A7445B StorageWorks 1U SCSI Rack-Mount Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical
(show image)
C7496A tape array PSU/fan kit – includes additional power supply and fan for environments where redundancy is critical 0.00
(excl. VAT)
0 (incl. VAT)
HP 1.5 m SCSI Cable LVD/SE HP 1.5 m SCSI Cable LVD/SE
(show image)
C5742A 1.5 m SCSI Cable LVD/SE 0.00
(excl. VAT)
0 (incl. VAT)
HP 68-pin high density to 68-pin VHD, LVD/SE Ultra2 quality SCSI Adapter for the C7401A HP 68-pin high density to 68-pin VHD, LVD/SE Ultra2 quality SCSI Adapter for the C7401A
(show image)
C7434A 68-pin high density to 68-pin VHD, LVD/SE Ultra2 quality SCSI Adapter for the C7401A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StorageWorks Tape Array 5300
(show image)
C7508A StorageWorks Tape Array 5300 0.00
(excl. VAT)
0 (incl. VAT)