location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP A3D26AT internal solid state drive 256 GB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
256GB SATA Solid State Drive
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3D26AT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112492953 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 188632
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2021
Product end of life date
Guarantee: HP SSD drives have a one-year limited warranty or the remainder of the warranty of the HP Workstation (up to 3 years, whichever is longer). Technical support is available seven days a week, 24 hours a day by phone, as well as in online support forums. Certain restrictions and exclusions apply.
Long product name HP A3D26AT internal solid state drive 256 GB Serial ATA :
The short editorial description of HP A3D26AT internal solid state drive 256 GB Serial ATA

HP 256GB SATA Solid State Drive
More>>>
HP A3D26AT internal solid state drive 256 GB Serial ATA:
The official marketing text of HP A3D26AT internal solid state drive 256 GB Serial ATA as supplied by the manufacturer








Short summary description HP A3D26AT internal solid state drive 256 GB Serial ATA:
This short summary of the HP A3D26AT internal solid state drive 256 GB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP A3D26AT, 256 GB

Long summary description HP A3D26AT internal solid state drive 256 GB Serial ATA:
This is an auto-generated long summary of HP A3D26AT internal solid state drive 256 GB Serial ATA based on the first three specs of the first five spec groups.

HP A3D26AT. SSD capacity: 256 GB

Features
SSD capacity *
256 GB
Interface *
Serial ATA
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
HP segment
Business
Weight & dimensions
Width
2.75" (69.8 mm)
Height
0.276" (7 mm)
Logistics data
Harmonized System (HS) code
84717070
Other features
Product color
Silver
Internal
Yes
Connectivity technology
Wired
Country Distributor
Deutschland 1 distributor(s)