location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp 5800 i5-2400 3.1 GHz Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
rp5800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp 5800
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3C46EA#ABB
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 161579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP rp 5800 i5-2400 3.1 GHz Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black
  • - Intel® Core™ i5 3.1 GHz 6 MB
  • - DDR3-SDRAM 4 GB
  • - 120 GB
  • - Built-in speaker(s)
  • - Ethernet LAN Microphone in
  • - 240 W
Guarantee: 3-year limited including 3 years of parts, labour, and onsite service. Terms and conditions vary by country.
Long product name HP rp 5800 i5-2400 3.1 GHz Black :
The short editorial description of HP rp 5800 i5-2400 3.1 GHz Black

HP rp5800 Retail System
More>>>
HP rp 5800 i5-2400 3.1 GHz Black:
The official marketing text of HP rp 5800 i5-2400 3.1 GHz Black as supplied by the manufacturer

Advanced features enable retailers to standardize on one system to run mission critical operations. Expandable and highly configurable for easy implementation into your existing ecosystem; choose operating systems, Intel® processors, storage, and memory.

Short summary description HP rp 5800 i5-2400 3.1 GHz Black:
This short summary of the HP rp 5800 i5-2400 3.1 GHz Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp 5800, Intel® Core™ i5, i5-2400, 2nd gen Intel® Core™ i5, 3.1 GHz, 6 MB, Intel® Q67 Express

Long summary description HP rp 5800 i5-2400 3.1 GHz Black:
This is an auto-generated long summary of HP rp 5800 i5-2400 3.1 GHz Black based on the first three specs of the first five spec groups.

HP rp 5800. Processor family: Intel® Core™ i5, Processor model: i5-2400, Processor generation: 2nd gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory slots type: DIMM. Total storage capacity: 120 GB, SSD capacity: 120 GB. Graphics card manufacturer: Intel, Graphics card: HD Graphics. Audio system: HD

Processor
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2400
Processor cores
4
Processor frequency
3.1 GHz
Processor cache
6 MB
Motherboard chipset
Intel® Q67 Express
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Number of memory slots
4
Memory slots type
DIMM
Storage
Total storage capacity *
120 GB
SSD capacity
120 GB
Graphics
Graphics card manufacturer
Intel
Graphics card
HD Graphics
Multimedia
Built-in speaker(s)
Yes
Audio system
HD
Network
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity
7
VGA (D-Sub) ports quantity
1
Line-out
Yes
Microphone in
Yes
Serial ports quantity
2
PS/2 ports quantity
2
Design
Product color
Black
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Power
Power supply
240 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Weight & dimensions
Width
13.3" (338 mm)
Depth
14.9" (378 mm)
Height
3.94" (100 mm)
Weight
15.1 lbs (6.84 kg)
Packaging content
Mouse included
Yes
Keyboard included
Yes