HP logo

HP Compaq Pro Compaq 6005 Pro Microtower PC AMD Athlon II X2 B26 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black, Silver

Brand:
Product family:
Product series:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
281923
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro Compaq 6005 Pro Microtower PC AMD Athlon II X2 B26 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black, Silver:

HP Compaq Pro Compaq 6005 Pro Microtower PC, 3.2 GHz, AMD Athlon II X2, 2 GB, 250 GB, DVD-RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6005 Pro Microtower PC AMD Athlon II X2 B26 2 GB DDR3-SDRAM 250 GB Windows 7 Professional Black, Silver:

HP Compaq Pro Compaq 6005 Pro Microtower PC. Processor frequency: 3.2 GHz, Processor family: AMD Athlon II X2, Processor model: B26. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Weight: 20.5 lbs (9.3 kg). Product color: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.