location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M234dw
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9YF91F#B19
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850664229 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:23:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Increase productivity with the fastest two-sided printing in its class[2] and dual-band Wi-Fi™ with self-reset[1] - all from a compact MFP.
  • - Get high-quality scanning from your phone – plus print, send a secure fax, and save time with Shortcuts – using HP Smart app.[6][7]
  • - Easily knock out projects with seamless setup and smart-guided buttons and lighting for an intuitive printing experience.
  • - Help save energy with this ecolabel-certified laser printer. Plus, using HP FSC®-certified paper, you can help to stop deforestation.
Long product name HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi :
The short editorial description of HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi

Laser, 1200 x 1200dpi, 29ppm, A4, 500MHz, 64MB, WiFi, LCD, 1.27″
More>>>
HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi:
The official marketing text of HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi as supplied by the manufacturer

A high-productivity MFP with the fastest two-sided printing in its class[2] and the time-saving HP Smart app.[6][7] Count on peace of mind from more reliable connections,[1] and a worry-free experience with simplified setup.

Short summary description HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi:
This short summary of the HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M234dw, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Gray

Long summary description HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi:
This is an auto-generated long summary of HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet M234dw. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product color: Gray

Work fast. Work smart.

Speed through multipage documents with the fastest in-class two-sided printing speed.[2]
You can fit this LaserJet almost anywhere – it’s that small and compact. Get projects done quickly with a printer that fits almost anywhere.
Get better range and faster, more reliable connections using dual-band Wi-Fi™ with self-reset.[1]
Easily share resources – access and print with wireless and Ethernet networking.[4]
Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[5]

Stay productive from anywhere

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere – with HP Smart app.[6]
Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive, using HP Smart app.[6]
HP Smart app helps you save time by sending a mobile fax from your smartphone, tablet, or PC.[6]
With HP Smart app, you can stay connected to your printer from virtually anywhere.[6] Get notifications when printing, scanning, or copying from your smartphone.[6]

Easy to set up, easy to use

Get started fast with easy setup that guides you, step by step. Simply download the HP Smart app, connect to a network, and share your printer across all your devices.[6]
Easily manage tasks with smart-guided buttons for an intuitive experience – buttons appear only when needed.
This surprisingly small laser delivers exceptional quality, page after page.
Get security essentials to help maintain privacy and control, including basic encryption and password protection.

Amazing scanning, now on your smartphone
Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[6] [6]

Seamless setup
Seamless setup

Get started fast with simple setup that guides you through each step, with HP Smart app.[6] [6]

Printing just got more productive
Printing just got more productive

Quickly access and print documents and images on your smartphone, from Dropbox and Google Drive.[6] [6]

On when you need it, off when you don’t

Help save energy with HP Auto-On/Auto-Off Technology – intelligence that can turn your printer on when you need it and off when you don’t.[8]

Ready to help protect business

Get security essentials to help maintain privacy and control, including basic encryption and password protection.

Smart-guided buttons and lighting

Easily manage tasks with smart-guided buttons and lighting for an intuitive experience – buttons appear only when needed.

Legendary laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Modern faxing is mobile faxing
Modern faxing is mobile faxing

HP Smart app helps you save time by sending a mobile fax from your smartphone, tablet, or PC.[6] [6]

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Warm-up time
40 s
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
14 cpm
Copy speed (color, normal quality, A4)
14 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
No
Scanning *
Color scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
8.5 x 14" (216 x 356 mm)
Scanner type *
Flatbed & ADF scanner
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF
Input color depth
24 bit
Grayscale levels
256
Fax
Faxing *
No
Features
Recommended duty cycle
200 - 2000 pages per month
Number of print cartridges *
1
Printing colors *
Black
Page description languages
PCLmS, PWG, URF
Country of origin
Vietnam
Replacement cartridges
W1340A, W1350A, W1360A, W1370A, W1340X, W1350X, W1360X, W1370X
HP segment
Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard, Rough paper
ISO A-series sizes (A0...A9) *
A4, A5
Ports & interfaces
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Maximum internal memory
64 MB
Card reader integrated
No
Internal memory *
64 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Design
Product color *
Gray
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
1.27"
Power
Power consumption (average operating)
453 W
Power consumption (standby)
3.3 W
Power consumption (off)
0.6 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Operational conditions
Operating relative humidity (H-H)
30 - 70%
Storage temperature (T-T)
-20 - 60 °C
Operating temperature (T-T)
15 - 32.5 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
EPEAT Silver
Weight & dimensions
Width
14.5" (368 mm)
Depth
11.8" (298.6 mm)
Height
9.52" (241.9 mm)
Weight
16.8 lbs (7.6 kg)
Packaging data
Package width
19.6" (497 mm)
Package depth
11.7" (298 mm)
Package height
15.3" (388 mm)
Package weight
21.2 lbs (9.6 kg)
Packaging content
Cartridge(s) included
Yes
Logistics data
Pallet weight
17.1 oz (483.5 g)
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Other features
Pallet dimensions (W x D x H)
47.2 x 39.4 x 97.4" (1200 x 1000 x 2474 mm)
Pallet dimensions (W x D x H) (imperial)
47.24 x 39.37 x 97.4"
Pallet weight (imperial)
1063.7 lbs
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP LaserJet M234dw Laser A4 1200 x 1200 DPI 30 ppm Wi-Fi:
Disclaimer

[1] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®. Supports both 5.0 GHz and 2.4 GHz using up to 12 non-overlapping channels vs only 3 non-overlapping channels for 2.4 GHz only. Supports 5.0 GHz band (up to 150 mbps) vs 2.4 GHz band (up to 72.2 mbps). Internet access required and must be purchased separately.
[2] Compared to in-class monochrome laser printers and MFPs less than $210 USD or 220€ for single function or less than $310 USD or 320€ for multifunction, all with a published maximum monthly duty cycle of 20,000 or lower. Buyers Lab September 2020 study commissioned by HP, based on a research survey OEM published specifications publicly available information as of 09/01/2020. Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q2 for North America and EMEA. For details: www.keypointintelligence.com/HPFastestDuplex.
[4] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at hp.com/go/mobileprinting.
[5] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at hp.com/go/mobileprinting. Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.
[6] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Instant Ink subscription may be required. Instant Ink not available in all countries. See details at www.hptonerservice.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see www.hpsmart.com/mobile-fax.
[7] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see hp.com/go/mobileprinting. Certain features/software are available in English language only.
[8] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.