location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet M211d 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M211d
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9YF82A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850670305 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2024 07:23:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP LaserJet M211d 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Increase productivity from a compact laser printer – get the fastest two-sided printing in its class.[1]
  • - With the HP Smart app, get seamless setup from your desktop, and save time with Shortcuts.[2][3]
  • - Count on impressive laser quality and easily knock out projects with smart-guided buttons for an intuitive experience.
  • - Help conserve resources with this energy-saving laser printer.[7] Plus, using HP FSC®-certified paper, you can help to stop deforestation.
Guarantee: One-year limited warranty
Long product name HP LaserJet M211d 600 x 600 DPI A4 :
The short editorial description of HP LaserJet M211d 600 x 600 DPI A4

LaserJet M211d Printer
More>>>
HP LaserJet M211d 600 x 600 DPI A4:
The official marketing text of HP LaserJet M211d 600 x 600 DPI A4 as supplied by the manufacturer

A high-productivity compact laser printer with the fastest two-sided printing in its class.[1] Get simple setup with the time-saving HP Smart app,[2][3] strong security, and intuitive controls.

Short summary description HP LaserJet M211d 600 x 600 DPI A4:
This short summary of the HP LaserJet M211d 600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet M211d, Laser, 600 x 600 DPI, A4, 29 ppm, Duplex printing, Gray, White

Long summary description HP LaserJet M211d 600 x 600 DPI A4:
This is an auto-generated long summary of HP LaserJet M211d 600 x 600 DPI A4 based on the first three specs of the first five spec groups.

HP LaserJet M211d. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 20000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 29 ppm, Duplex printing. Product color: Gray, White

Work fast. Work smart.

Speed through multipage documents with the fastest in-class two-sided printing speed.[1]
You can fit this LaserJet almost anywhere – it’s that small and compact. Get projects done quickly with a printer that fits almost anywhere.
Get the business prints you want, fast. This printer delivers your documents at high speed.
Easily connect your printer to your computer with the built-in USB port.[8]
Stay productive and change paper less often with a 150-sheet capacity paper tray.

The smart way to save time

Get started fast with easy setup that guides you, step by step.[2] Simply download the HP Smart app, connect a network, and share your printer across all your devices.[2]
Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud with HP Smart app.[2]

Trusted quality and convenience

This surprisingly small laser delivers exceptional quality, page after page.
Easily manage tasks with smart-guided buttons for an intuitive experience – buttons appear only when needed.

Seamless setup
Seamless setup

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud – from virtually anywhere.[2] [2]

Amazing scanning, now on your smartphone
Amazing scanning, now on your smartphone

Get high-quality scanning, and share to Dropbox, Google Drive, email, or the cloud.[2] [2]

Printing just got more productive
Printing just got more productive

Quickly access and print documents and images, from Dropbox and Google Drive.[2] [2]

Legendary laser quality

This surprisingly small laser delivers exceptional quality, page after page.

Smart-guided buttons

Easily manage tasks with smart-guided buttons for an intuitive experience – buttons appear only when needed.

Ready to help protect business

Get security essentials to help maintain privacy and control, including basic encryption and password protection.

On when you need it, off when you don’t

Help save energy with HP Auto-On/Auto-Off Technology – intelligence that can turn your printer on when you need it and off when you don’t.[7]

Printing
Duplex printing mode
Auto
Print resolution black
600 x 600 DPI
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
29 ppm
Warm-up time
20 s
Time to first page (black, normal)
7 s
Secure printing
Yes
Features
Maximum duty cycle *
20000 pages per month
Recommended duty cycle
200 - 2000 pages per month
Printing colors *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
Vietnam
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Postcard, Card stock, Rough paper, Labels, Plain paper, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10
Photo paper sizes (imperial)
4x6"
Custom media width
4 - 8.5" (101.6 - 216 mm)
Custom media length
6 - 14" (152.4 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Direct printing *
No
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Mobile printing technologies
Apple AirPrint
Performance
Internal memory *
64 MB
Maximum internal memory
64 MB
Built-in processor
Yes
Performance
Processor frequency
500 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.7 dB
Design
Market positioning *
Home & office
Product color *
Gray, White
Built-in display *
No
Power
Power consumption (printing) *
420 W
Power consumption (ready)
2 W
Power consumption (PowerSave)
0.04 W
Power consumption (off)
0.04 W
Energy Star Typical Electricity Consumption (TEC)
0.224 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 11, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel, EPEAT Silver
Weight & dimensions
Width
14" (355 mm)
Depth
11" (279.5 mm)
Height
8.07" (205 mm)
Pallet dimensions (W x D x H)
47.2 x 39.4 x 102.1" (1200 x 1000 x 2594 mm)
Weight
12.3 lbs (5.6 kg)
Packaging data
Package width
17" (432 mm)
Package depth
13" (331 mm)
Package height
10.7" (272 mm)
Package weight
16.1 lbs (7.3 kg)
Logistics data
Pallet weight
19.3 oz (548.3 g)
Number of layers per pallet
9 pc(s)
Quantity per pallet
72 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Warranty period
1 year(s)
Other features
Pallet weight (imperial)
1206.2 lbs
Disclaimer HP LaserJet M211d 600 x 600 DPI A4:
Disclaimer

[1] Compared to in-class monochrome laser printers and MFPs less than $210 USD or 220€ for single function or less than $310 USD or 320€ for multifunction, all with a published maximum monthly duty cycle of 20,000 or lower. Buyers Lab September 2020 study commissioned by HP, based on a research survey OEM published specifications publicly available information as of 09/01/2020. Market share as reported by IDC Quarterly Hardcopy Peripherals Tracker - Final Historical 2020Q2 for North America and EMEA. For details: www.keypointintelligence.com/HPFastestDuplex.
[2] Requires the HP Smart app download. For details on local printing requirements see www.hp.com/go/mobileprinting. Certain features/software are available in English language only, and differ between desktop and mobile applications. Instant Ink subscription may be required. Instant Ink not available in all countries. See details at www.hptonerservice.com. Internet access required and must be purchased separately. HP account required for full functionality. List of supported operating systems available in app stores. Fax capabilities are for sending a fax only, and may require additional purchase. For more information, see www.hpsmart.com/mobile-fax.
[3] Based on internal HP testing. Average timing estimate based on: 1) downloaded HP Smart app on mobile or desktop device, 2) setting up Shortcut, 3) scanning jobs which have more than 2-3 tasks associated with them (scan to email, save and rename, store to cloud, etc.). Average timing savings comparison based on using printer and desktop scan software to complete similar scanning tasks. Requires the HP Smart app download and supported HP printer. For details on local printing requirements see www.hp.com/go/mobileprinting.
[7] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[8] USB cable may not be included; purchase separately.