location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 65W GaN LC USB-C Laptop Charger

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W GaN LC USB-C Laptop Charger
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9Y3X5AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122453030 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2024 00:17:25
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 65W GaN LC USB-C Laptop Charger
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Travel easily with this petite powerhouse. Even though it's compact, you get all the benefits of efficient charging. It's 20% smaller than our last-gen 65W laptop charger and its gallium nitride (GaN) technology packs even more power while staying efficient. Now don't let all that power go to your head.
  • - Charge your laptop and other devices quickly with the fast charging capabilities of USB-C®. Enjoy fast charging[1] with most USB-C® devices[2], not just HP products. Your device ecosystem is now wide open and ready to power up.
  • - Two USB-C® ports to multitask your charging needs. Phone, laptop, tablet--whatever powers your day plugs in here.[3]
  • - To reduce the amount of raw material we use, the charger itself contains 30% recycled plastics[4] and is shipped in recyclable packaging[5] that meets recycling requirements, so it can stay out of the landfill when customers are finished with it.[6]
More>>>
Short summary description HP 65W GaN LC USB-C Laptop Charger:
This short summary of the HP 65W GaN LC USB-C Laptop Charger data-sheet is auto-generated and uses the product title and the first six key specs.

HP 65W GaN LC USB-C Laptop Charger

Long summary description HP 65W GaN LC USB-C Laptop Charger:
This is an auto-generated long summary of HP 65W GaN LC USB-C Laptop Charger based on the first three specs of the first five spec groups.

HP 65W GaN LC USB-C Laptop Charger

Tiny But Mighty
Tiny But Mighty

Travel easily with this petite powerhouse. Even though it's compact, you get all the benefits of efficient charging. It's 20% smaller than our last-gen 65W laptop charger and its gallium nitride (GaN) technology packs even more power while staying efficient. Now don't let all that power go to your head.

Fast Charging. Universal Power
Fast Charging. Universal Power

Charge your laptop and other devices quickly with the fast charging capabilities of USB-C®. Enjoy fast charging[1] with most USB-C® devices[2], not just HP products. Your device ecosystem is now wide open and ready to power up.

Simultaneous USB-C® Charging
Simultaneous USB-C® Charging

Two USB-C® ports to multitask your charging needs. Phone, laptop, tablet--whatever powers your day plugs in here.[3]

Country Distributor
Canada 1 distributor(s)