HP logo

HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue

Brand:
Product family:
HP segment:
Business
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20590
Info modified on:
10 Mar 2024, 10:10:44
Bullet Points HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8365U (6MB Cache, 1.6GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 16GB (2133MHz) LPDDR3-SDRAM & 256GB SSD
Long product name HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue:

Intel Core i5-8365U (6MB Cache, 1.6GHz), 16GB LPDDR3-SDRAM, 256GB SSD, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 620, WLAN, HP Webcam, Windows 10 Pro 64-bit

HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue:

Incredibly light
The HP Elite Dragonfly gives a new level of freedom to those on-the-go. This beautifully designed, ultralight business convertible laptop in a stunning dragonfly blue finish features an ultrabright display and advanced security to help keep you safe and productive wherever the day takes you.

Short summary description HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue:

HP Elite Dragonfly, Intel® Core™ i5, 1.6 GHz, 13.3", 1920 x 1080 pixels, 16 GB, 256 GB

Long summary description HP Elite Dragonfly Intel® Core™ i5 i5-8365U Hybrid (2-in-1) 13.3" Touchscreen Full HD 16 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Black, Blue:

HP Elite Dragonfly. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-8365U, Processor frequency: 1.6 GHz. Display diagonal: 13.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product color: Black, Blue

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.