HP logo

HP MP9 G4 Retail System

Brand:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
4474
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Nov 2022
Short summary description HP MP9 G4 Retail System:

HP MP9 G4 Retail System, 8 GB, DDR4-SDRAM, 2666 MHz

Long summary description HP MP9 G4 Retail System:

HP MP9 G4 Retail System. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.