HP logo

HP E-Series E24i G4 WUXGA Monitor

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
435767
Info modified on:
18 Jul 2025, 14:28:41
End of life date:
30 Apr 2025
Short summary description HP E-Series E24i G4 WUXGA Monitor:

HP E-Series E24i G4 WUXGA Monitor, 24", 1920 x 1200 pixels, WUXGA, LCD, 5 ms, Black

Long summary description HP E-Series E24i G4 WUXGA Monitor:

HP E-Series E24i G4 WUXGA Monitor. Display diagonal: 24", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.