HP logo

HP ZCentral 4R Intel Xeon W W-2275 32 GB DDR4-SDRAM

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1785
Info modified on:
04 Aug 2024, 00:10:57
End of life date:
30 Jun 2024
Bullet Points HP ZCentral 4R Intel Xeon W W-2275 32 GB DDR4-SDRAM:
  • - Intel® Xeon® W-2275 (3.3 GHz base frequency, up to 4.6 GHz with Intel® Turbo Boost Technology, 19.25 MB L3 cache, 14 cores)
  • - Windows 11 Pro
  • - NVIDIA® Quadro® T400 (4 GB GDDR6 dedicated)
  • - 32 GB memory; 3.9 TB SSD storage
Guarantee:
3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP ZCentral 4R Intel Xeon W W-2275 32 GB DDR4-SDRAM:

ZCentral 4R, Windows 11 Pro, Intel® Xeon® W, 32GB RAM, 960GB SSD, 1920GB SSD, NVIDIA® Quadro® T400

HP ZCentral 4R Intel Xeon W W-2275 32 GB DDR4-SDRAM:

Our most powerful 1U rack workstation.
For the first time ever, get Z performance in a high-density 1U footprint. This slim powerhouse lets you pack more units—and power—into your data closet. Perfect for use with HP ZCentral, our single-source remote workstation solution frees power users to work from anywhere.[1]

Short summary description HP ZCentral 4R Intel Xeon W W-2275 32 GB DDR4-SDRAM:

HP ZCentral 4R, 3.3 GHz, Intel Xeon W, W-2275, 32 GB, DDR4-SDRAM

Long summary description HP ZCentral 4R Intel Xeon W W-2275 32 GB DDR4-SDRAM:

HP ZCentral 4R. Processor frequency: 3.3 GHz, Processor family: Intel Xeon W, Processor model: W-2275. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2933 MHz

Distributors
Loading...
Disclaimer HP ZCentral 4R Intel Xeon W W-2275 32 GB DDR4-SDRAM 9V2C9UA:
[1] HP ZCentral Connect Software is a one-time software license purchase and requires download at hp.com/ZCentral. Not available until early 2020. Requires HP ZCentral Remote Boost which can be downloaded at hp.com/ZRemoteGraphicsSoftware, a Windows 10, Windows Server 2016 or newer operating system, Microsoft Active Directory and Intel Active Management Technology for select features. HP ZCentral Remote Boost does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without an additional license purchase. When you purchase a Z device, you get an embedded license. With non-Z sender devices, it is a perpetual or floating license. ZCentral Remote Boost requires a Windows (10 or 7 SP2), RHEL (6, 7 or 8), UBUNTU 18.04 LTS, or HP ThinPro operating system. MacOS (10.13 or newer) operating system is only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
[2] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[4] Support for one ultra high-end or two mid-tier NVIDIA® Quadro® professional graphics options.
[5] Select ISV certifications included. Software sold separately.
[6] Based on HP’s unique and comprehensive security capabilities at no additional cost among desktop workstation vendors as of January 2017 on HP Desktop Workstations with 7th Gen and higher Intel® Processors.
Technical specification disclaimers
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
For full Intel® vPro® functionality, Windows, a vPro® supported processor, vPro® enabled Q370 chipset or higher and vPro® enabled WLAN card are required. Some functionality, such as Intel Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers. Compatibility of this generation of Intel® vPro technology-based hardware with future "virtual appliances" is yet to be determined. Intel® vPro® is supported only with Intel® Xeon® configurations.
For hard drives and solid state drives, 1 GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 35 GB of system disk is reserved for system recovery software.
Duplication of copyrighted material is strictly prohibited. Actual speeds may vary. Double Layer media compatibility will widely vary with some home DVD players and DVD-ROM drives. Note that DVD-RAM cannot read or write to 2.6GB Single Sided/5.2 Double Sided-Version 1.0 Media. No support for DVD RAM.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
Intel® Turbo Boost performance varies depending on hardware, software and overall system configuration. See http://www.intel.com/technology/turboboost/ for more information.
Optional or add-on feature.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. EPEAT® status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not low halogen. Service parts obtained after purchase may not be low halogen. (Note: optional low-halogen power cables are available for some countries in Europe)
HP Secure Erase: For the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
3.5" drive bay can be configured with two 2.5" drives for a total of four 2.5" drives.
HP Support Assistant: Requires Windows and Internet access.
HP Keyed Cable Lock Kit is available only as an aftermarket option.
HP Manageability Integration Kit can be downloaded from Http://www.hp.com/go/clientmanagement .
I210-AT, I219-V are available in Intel® Xeon® configurations only.
In accordance with Microsoft’s support policy, HP does not support the Windows 8 or Windows 7 operating system on products configured with Intel and AMD 7th generation and forward processors or provide any Windows 8 or Windows 7 drivers on http://www.support.hp.com
HP Sure Sense requires Windows Pro or Enterprise. See product specifications for availability.
HP Sure Start Gen6 is available on select HP PCs.
HP BIOSphere Gen6. Features may vary depending on the platform and configurations.
HP Wolf Pro Security Edition is available preloaded on select SKUs, and, depending on the HP product purchased, includes a license with a term length communicated to you at purchase and in your order confirmation email. The HP Wolf Pro Security Edition software is licensed under the license terms of the HP Wolf Security Software - End-User license Agreement (EULA) that can be found at: https://support.hp.com/us-en/document/ish_3875769-3873014-16 as that EULA is modified by the following: 7. Term. Unless otherwise terminated earlier pursuant to the terms contained in this EULA, the license for the HP Wolf Pro Security Edition is effective upon 4 months after the date the HP Product was shipped by HP and will continue for the term communicated to you at purchase and in your order confirmation email (“Initial Term”). At the end of the Initial Term you may either (a) purchase a renewal license for the HP Wolf Pro Security Edition from HP.com, HP Sales or an HP Channel Partner, or (b) continue using the standard versions of HP Sure Click and HP Sure Sense at no additional cost with no future software updates or HP Support. Notwithstanding the foregoing, the license shall expire no later than one year after the fixed term of the subject license ends.
HP Sure Click requires Windows Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
Intel® Turbo Boost technology requires a PC with a processor with Intel Turbo Boost capability. Intel Turbo Boost performance varies depending on hardware, software and overall system configuration. See www.intel.com/technology/turboboost for more information.
Your product does not support Windows 8 or Windows 7. In accordance with Microsoft’s support policy, HP does not support the Windows® 8 or Windows 7 operating system on products configured with Intel® and AMD 7th generation and forward processors or provide any Windows® 8 or Windows 7 drivers on http://www.support.hp.com
HP Performance Advisor Software - HP Performance Advisor is ready and waiting to help you get the most out of your HP Workstation from day one—and every day after. Learn more or download at: https://www8.hp.com/us/en/workstations/performance-advisor.html
HP ZCentral Remote Boost Sender does not come preinstalled on Z Workstations but can be downloaded and run on all Z desktop and laptops without license purchase through 2022. With non-Z sender devices, purchase of perpetual individual license or perpetual floating license per simultaneously executing versions and purchase of ZCentral Remote Boost Software Support is required. ZCentral Remote Boost Sender for non-Z Hardware requires a license and Windows 10, RHEL/CentOS (7 or 8), or UBUNTU 18.04 or 20.04 LTS operating systems. macOS (10.14 or newer) operating system and ThinPro 7.2 are only supported on the receiver side. Requires network access. The software is available for download at hp.com/ZCentralRemoteBoost.
HP Sure Recover Gen3 is available on select HP PCs and requires an open network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Client Security Manager Gen6 requires Windows.
Not all features are available in all editions or versions of Ubuntu. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS to take full advantage of Ubuntu functionality. Ubuntu may be automatically updated. ISP fees may apply and additional requirements may apply over time for updates.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.