location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P27v G4
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9TT20AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0194850135538 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:36:06
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 May 2023
Product end of life date
Bullet Points HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Get lifelike color and sharp details for everything you do on a 27” diagonal Full HD IPS monitor with 178° viewing angles.
  • - Conveniently and quickly connect to your devices and additional monitors through the HDMI and VGA ports, no dongles required.
  • - See more of your actual screen and less of its borders with the 3-sided micro-edge design that also makes dual-monitor[1] setups a seamless dream with almost no bezel interruptions.
Guarantee: 5 years Next Business Day Onsite Support. HP support includes HP 3-year limited warranty plus a 5-year HP Onsite Care Pack support, as of date of purchase of the hardware product. Onsite support is offered if the problem cannot be handled over the phone. Delivery of support services outside of the applicable HP coverage areas may be subject to longer response times.
Long product name HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black :
The short editorial description of HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black

P27v G4 Monitor
More>>>
HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
The official marketing text of HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black as supplied by the manufacturer

An everyday, affordable business monitor that’s easy on you.
Tackle your daily to-do list and multi-task across multiple windows on the extra-large 27" diagonal HP P27v G4 Monitor that adjusts to your comfort needs and delivers Full HD picture quality with clear 178° sightlines.

Short summary description HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
This short summary of the HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP P27v G4, 27", 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
This is an auto-generated long summary of HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black based on the first three specs of the first five spec groups.

HP P27v G4. Display diagonal: 27", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product color: Black

Crisp image clarity for all your content.

Get lifelike color, sharp details, and a great view of everything you do, wherever you sit or stand, on a 27” diagonal Full HD IPS monitor with 178° viewing angles.

Modern connectivity.

Conveniently and quickly connect to your devices and additional monitors through the HDMI and VGA ports, no dongles required.

Limitless views.

See more of your actual screen and less of its borders with the 3-sided micro-edge design that also makes dual-monitor[1] setups a seamless dream with almost no bezel interruptions.

Display
Display diagonal *
27"
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768, 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.0122 x 0.0122" (0.311 x 0.311 mm)
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
50 - 60 Hz
Colour gamut standard
NTSC
Color gamut
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Audio input
No
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
20 kWh
Power consumption (typical) *
28 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Cables included
AC, VGA
Weight & dimensions
Width (with stand)
24.1" (612.2 mm)
Depth (with stand)
7.88" (200.1 mm)
Height (with stand)
17.6" (447.7 mm)
Weight (with stand)
9.92 lbs (4.5 kg)
Width (without stand)
24.1" (612.2 mm)
Depth (without stand)
1.88" (47.7 mm)
Height (without stand)
14.5" (367.7 mm)
Packaging data
Package width
26.6" (675 mm)
Package depth
5.04" (128 mm)
Package height
16.7" (425 mm)
Package weight
12.6 lbs (5.7 kg)
Sustainability
Sustainability certificates
ENERGY STAR
European Product Registry for Energy Labelling (EPREL) code
374081
Logistics data
Harmonized System (HS) code
85285210
Other features
Display viewable area (HxV)
23.5 x 13.2" (597.9 x 336.1 mm)
Energy efficiency class (old)
A+
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Worldwide 1 distributor(s)
Disclaimer HP P27v G4 computer monitor 27" 1920 x 1080 pixels Full HD LCD Black:
Disclaimer

Technical specification disclaimers